Abracon, LLC Fixed Inductors AISC-0402HP-8N2J-T

Description
8.2nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-12228-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12228-2-ND
Fixed Inductors 535-12228-2-ND
8.2nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12228-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12228-6-ND
Fixed Inductors 535-12228-6-ND
8.2nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-12228-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12228-1-ND
Fixed Inductors 535-12228-1-ND
8.2nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 1.3A 85mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - AISC-0402HP-8N2J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0402HP-8N2J-T
Fixed Inductors AISC-0402HP-8N2J-T
FIXED IND 8.2NH 1.3A 85 MOHM SMD

FIXED IND 8.2NH 1.3A 85 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-12228-2-ND AISC-0402HP-8N2J-T
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567607 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details