Abracon, LLC AIML-0805 Multilayer AIML-0805-100K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 20 mA DC Resistance Max: 1.15 Ω Q: 55 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 24 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 20 mA DC Resistance Max: 1.15 Ω Q: 55 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 24 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-0805 Multilayer - AIML-0805-100K-T - Abracon, LLC
Spicewood, TX, United States
AIML-0805 Multilayer
AIML-0805-100K-T
AIML-0805 Multilayer AIML-0805-100K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 20 mA DC Resistance Max: 1.15 Ω Q: 55 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 24 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 10 μH
  • Saturation Current: 20 mA
  • DC Resistance Max: 1.15 Ω
  • Q: 55
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • SRF: 24 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11621-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11621-2-ND
Fixed Inductors 535-11621-2-ND
10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11621-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11621-1-ND
Fixed Inductors 535-11621-1-ND
10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11621-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11621-6-ND
Fixed Inductors 535-11621-6-ND
10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 1.15Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-0805-100K-T 535-11621-2-ND
Product Name AIML-0805 Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0280 microH
View Details
2 suppliers
Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N4 0402DC-4N4XJRW , 0402DC-4N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details