Abracon, LLC Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 10 nH DC Resistance Max: 5.4 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 12 nH DC Resistance Max: 6.3 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 15 nH DC Resistance Max: 7.2 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 18 nH DC Resistance Max: 12.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 22 nH DC Resistance Max: 12.9 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 27 nH DC Resistance Max: 14.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 3.9 nH DC Resistance Max: 2.6 mΩ Q: 80 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 33 nH DC Resistance Max: 18.7 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 39 nH DC Resistance Max: 25.7 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 4.7 nH DC Resistance Max: 3.6 mΩ Q: 80 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 47 nH DC Resistance Max: 34.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 5.6 nH DC Resistance Max: 3.7 mΩ Q: 80 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 56 nH DC Resistance Max: 38.4 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 6.8 nH DC Resistance Max: 4.5 mΩ Q: 80 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 68 nH DC Resistance Max: 42.2 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 8.2 nH DC Resistance Max: 5.3 mΩ Q: 80 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 10 nH DC Resistance Max: 6 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 100 nH DC Resistance Max: 55.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 12 nH DC Resistance Max: 6.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 120 nH DC Resistance Max: 63.4 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 15 nH DC Resistance Max: 7.3 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 18 nH DC Resistance Max: 9.6 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 22 nH DC Resistance Max: 10.8 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 27 nH DC Resistance Max: 13.9 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 33 nH DC Resistance Max: 19.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 39 nH DC Resistance Max: 21.6 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 47 nH DC Resistance Max: 25.2 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 56 nH DC Resistance Max: 27.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 6.8 nH DC Resistance Max: 4 mΩ Q: 80 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 68 nH DC Resistance Max: 37.1 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 8.2 nH DC Resistance Max: 5 mΩ Q: 80 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 82 nH DC Resistance Max: 51.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 12.5 nH DC Resistance Max: 3 mΩ Q: 137 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 18.5 nH DC Resistance Max: 3.9 mΩ Q: 132 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 2.5 nH DC Resistance Max: 800 μΩ Q: 145 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 5 nH DC Resistance Max: 1.5 mΩ Q: 140 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 8 nH DC Resistance Max: 2.3 mΩ Q: 140 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1606C Application: RF Type: Air Coil Rating: N/A Inductance: 5.6 nH DC Resistance Max: 9 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1606C Application: RF Type: Air Coil Rating: N/A Inductance: 7.15 nH DC Resistance Max: 10 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 100 nH DC Resistance Max: 10 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 120 nH DC Resistance Max: 11.1 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 22 nH DC Resistance Max: 4.8 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 27 nH DC Resistance Max: 4.6 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 33 nH DC Resistance Max: 5.9 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 39 nH DC Resistance Max: 5.6 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 47 nH DC Resistance Max: 6.9 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 56 nH DC Resistance Max: 6.4 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 68 nH DC Resistance Max: 8.1 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 82 nH DC Resistance Max: 8.9 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 17.5 nH DC Resistance Max: 4.5 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 22 nH DC Resistance Max: 5 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 28 nH DC Resistance Max: 5.6 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 35.5 nH DC Resistance Max: 6.2 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 43.5 nH DC Resistance Max: 6.7 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 111 nH DC Resistance Max: 9.5 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 130 nH DC Resistance Max: 10.8 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 169 nH DC Resistance Max: 12 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 206 nH DC Resistance Max: 10.5 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 222 nH DC Resistance Max: 14 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 246 nH DC Resistance Max: 17 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 307 nH DC Resistance Max: 22 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 380 nH DC Resistance Max: 25.5 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 422 nH DC Resistance Max: 39 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 491 nH DC Resistance Max: 40 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 538 nH DC Resistance Max: 42 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 90 nH DC Resistance Max: 14 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 1 μH DC Resistance Max: 1 Ω Q: 25 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 1 mH DC Resistance Max: 72 Ω Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 1.2 μH DC Resistance Max: 180 mΩ Q: 25 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 1.5 μH DC Resistance Max: 220 mΩ Q: 28 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 1.8 μH DC Resistance Max: 300 mΩ Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 10 μH DC Resistance Max: 3.7 Ω Q: 55 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 100 μH DC Resistance Max: 8 Ω Q: 50 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 100 nH DC Resistance Max: 80 mΩ Q: 40 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 12 μH DC Resistance Max: 2.7 Ω Q: 45 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 120 μH DC Resistance Max: 13 Ω Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 120 nH DC Resistance Max: 90 mΩ Q: 40 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 15 μH DC Resistance Max: 2.8 Ω Q: 40 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 150 μH DC Resistance Max: 15 Ω Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 150 nH DC Resistance Max: 100 mΩ Q: 38 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 18 μH DC Resistance Max: 3.1 Ω Q: 50 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 180 μH DC Resistance Max: 17 Ω Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 180 nH DC Resistance Max: 120 mΩ Q: 35 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 2.2 μH DC Resistance Max: 400 mΩ Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 2.7 μH DC Resistance Max: 550 mΩ Q: 37 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 22 μH DC Resistance Max: 3.3 Ω Q: 50 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 22 nH DC Resistance Max: 25 mΩ Q: 50 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 220 μH DC Resistance Max: 21 Ω Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 220 nH DC Resistance Max: 140 mΩ Q: 33 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 27 μH DC Resistance Max: 3.5 Ω Q: 50 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 27 nH DC Resistance Max: 30 mΩ Q: 40 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 270 μH DC Resistance Max: 25 Ω Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 270 nH DC Resistance Max: 160 mΩ Q: 33 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 3.3 μH DC Resistance Max: 850 mΩ Q: 45 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 3.9 μH DC Resistance Max: 1 Ω Q: 45 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 33 μH DC Resistance Max: 3.4 Ω Q: 45 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 33 nH DC Resistance Max: 35 mΩ Q: 40 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 330 μH DC Resistance Max: 28 Ω Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 330 nH DC Resistance Max: 220 mΩ Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 39 μH DC Resistance Max: 3.6 Ω Q: 45 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 39 nH DC Resistance Max: 40 mΩ Q: 40 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 390 μH DC Resistance Max: 35 Ω Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 390 nH DC Resistance Max: 300 mΩ Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 4.7 μH DC Resistance Max: 1.2 Ω Q: 45 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 47 μH DC Resistance Max: 4.5 Ω Q: 45 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 47 nH DC Resistance Max: 45 mΩ Q: 40 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 470 μH DC Resistance Max: 42 Ω Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 470 nH DC Resistance Max: 350 mΩ Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH DC Resistance Max: 1.8 Ω Q: 50 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 56 μH DC Resistance Max: 5.7 Ω Q: 45 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 56 nH DC Resistance Max: 50 mΩ Q: 40 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 560 μH DC Resistance Max: 46 Ω Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 560 nH DC Resistance Max: 500 mΩ Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 6.8 μH DC Resistance Max: 2 Ω Q: 50 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 68 μH DC Resistance Max: 6.7 Ω Q: 50 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 68 nH DC Resistance Max: 60 mΩ Q: 40 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 680 μH DC Resistance Max: 60 Ω Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 680 nH DC Resistance Max: 600 mΩ Q: 28 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 8.2 μH DC Resistance Max: 2.7 Ω Q: 55 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 82 μH DC Resistance Max: 7.3 Ω Q: 50 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 82 nH DC Resistance Max: 70 mΩ Q: 40 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 820 μH DC Resistance Max: 65 Ω Q: 30 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAM-01 Application: Power Type: Axial Rating: N/A Inductance: 820 nH DC Resistance Max: 850 mΩ Q: 28 Operating Temperature: -55°C ~ +105°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1 μH Saturation Current: 3.3 A DC Resistance Max: 30 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1 mH Saturation Current: 160 mA DC Resistance Max: 7.9 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1.2 μH Saturation Current: 3.2 A DC Resistance Max: 19 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1.2 mH Saturation Current: 150 mA DC Resistance Max: 9 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1.5 μH Saturation Current: 3.1 A DC Resistance Max: 20 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1.5 mH Saturation Current: 130 mA DC Resistance Max: 13.5 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1.8 μH Saturation Current: 2.9 A DC Resistance Max: 23 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 1.8 mH Saturation Current: 120 mA DC Resistance Max: 14 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 10 μH Saturation Current: 1.5 A DC Resistance Max: 95 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 100 μH Saturation Current: 550 mA DC Resistance Max: 670 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 12 μH Saturation Current: 1.4 A DC Resistance Max: 110 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 120 μH Saturation Current: 470 mA DC Resistance Max: 900 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 15 μH Saturation Current: 1.2 A DC Resistance Max: 150 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 150 μH Saturation Current: 410 mA DC Resistance Max: 1.2 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 18 μH Saturation Current: 1.1 A DC Resistance Max: 160 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 180 μH Saturation Current: 380 mA DC Resistance Max: 1.4 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 2.2 μH Saturation Current: 2.6 A DC Resistance Max: 31 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 2.2 mH Saturation Current: 100 mA DC Resistance Max: 19 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 2.7 μH Saturation Current: 2.5 A DC Resistance Max: 33 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Saturation Current: 90 mA DC Resistance Max: 25 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 22 μH Saturation Current: 1 A DC Resistance Max: 190 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 220 μH Saturation Current: 320 mA DC Resistance Max: 1.9 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 27 μH Saturation Current: 950 mA DC Resistance Max: 220 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 270 μH Saturation Current: 310 mA DC Resistance Max: 2.1 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 3.3 μH Saturation Current: 1.9 A DC Resistance Max: 54 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 3.3 mH Saturation Current: 80 mA DC Resistance Max: 29 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 3.9 μH Saturation Current: 1.8 A DC Resistance Max: 60 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 3.9 mH Saturation Current: 80 mA DC Resistance Max: 34 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 33 μH Saturation Current: 910 mA DC Resistance Max: 290 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 330 μH Saturation Current: 290 mA DC Resistance Max: 2.4 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 39 μH Saturation Current: 880 mA DC Resistance Max: 260 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 390 μH Saturation Current: 260 mA DC Resistance Max: 3 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 4.7 μH Saturation Current: 1.7 A DC Resistance Max: 68 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 47 μH Saturation Current: 760 mA DC Resistance Max: 350 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 470 μH Saturation Current: 240 mA DC Resistance Max: 3.4 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH Saturation Current: 1.6 A DC Resistance Max: 74 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 56 μH Saturation Current: 650 mA DC Resistance Max: 470 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 560 μH Saturation Current: 210 mA DC Resistance Max: 4.7 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 6.8 μH Saturation Current: 1.6 A DC Resistance Max: 80 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 68 μH Saturation Current: 610 mA DC Resistance Max: 530 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 680 μH Saturation Current: 180 mA DC Resistance Max: 6.4 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 8.2 μH Saturation Current: 1.5 A DC Resistance Max: 87 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 82 μH Saturation Current: 580 mA DC Resistance Max: 600 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 820 μH Saturation Current: 170 mA DC Resistance Max: 7.1 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 1 mH Saturation Current: 400 mA DC Resistance Max: 2.3 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 1.2 mH Saturation Current: 350 mA DC Resistance Max: 2.65 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 1.5 mH Saturation Current: 330 mA DC Resistance Max: 3.45 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 1.8 mH Saturation Current: 290 mA DC Resistance Max: 4.03 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 10 μH Saturation Current: 4.1 A DC Resistance Max: 33 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 10 mH Saturation Current: 140 mA DC Resistance Max: 26.4 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 100 μH Saturation Current: 1.2 A DC Resistance Max: 208 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 12 μH Saturation Current: 3.6 A DC Resistance Max: 37 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 12 mH Saturation Current: 110 mA DC Resistance Max: 29.9 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 120 μH Saturation Current: 1.1 A DC Resistance Max: 283 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 15 μH Saturation Current: 3.3 A DC Resistance Max: 40 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 15 mH Saturation Current: 100 mA DC Resistance Max: 42.5 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 150 μH Saturation Current: 1 A DC Resistance Max: 340 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 18 μH Saturation Current: 3 A DC Resistance Max: 44 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 18 mH Saturation Current: 90 mA DC Resistance Max: 48.3 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 180 μH Saturation Current: 950 mA DC Resistance Max: 362 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 2.2 mH Saturation Current: 270 mA DC Resistance Max: 4.48 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Saturation Current: 240 mA DC Resistance Max: 5.4 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 22 μH Saturation Current: 2.7 A DC Resistance Max: 50 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 220 μH Saturation Current: 860 mA DC Resistance Max: 430 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 27 μH Saturation Current: 2.5 A DC Resistance Max: 56 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 270 μH Saturation Current: 770 mA DC Resistance Max: 557 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 3.3 mH Saturation Current: 220 mA DC Resistance Max: 6.56 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 3.9 μH Saturation Current: 7.3 A DC Resistance Max: 19 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 3.9 mH Saturation Current: 200 mA DC Resistance Max: 8.63 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 33 μH Saturation Current: 2.2 A DC Resistance Max: 76 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 330 μH Saturation Current: 700 mA DC Resistance Max: 655 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 39 μH Saturation Current: 2 A DC Resistance Max: 94 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 390 μH Saturation Current: 640 mA DC Resistance Max: 772 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 4.7 μH Saturation Current: 6.3 A DC Resistance Max: 22 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 4.7 mH Saturation Current: 180 mA DC Resistance Max: 9.66 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 47 μH Saturation Current: 1.8 A DC Resistance Max: 109 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 470 μH Saturation Current: 590 mA DC Resistance Max: 1.15 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH Saturation Current: 5.6 A DC Resistance Max: 24 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 5.6 mH Saturation Current: 170 mA DC Resistance Max: 13.9 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 56 μH Saturation Current: 1.7 A DC Resistance Max: 131 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 560 μH Saturation Current: 540 mA DC Resistance Max: 1.27 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 6.8 μH Saturation Current: 5.3 A DC Resistance Max: 26 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 6.8 mH Saturation Current: 150 mA DC Resistance Max: 16.3 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 68 μH Saturation Current: 1.5 A DC Resistance Max: 142 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 680 μH Saturation Current: 490 mA DC Resistance Max: 1.61 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 8.2 μH Saturation Current: 4.5 A DC Resistance Max: 28 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 8.2 mH Saturation Current: 140 mA DC Resistance Max: 20.8 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 82 μH Saturation Current: 1.4 A DC Resistance Max: 152 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-02 Application: Power Type: Axial Rating: N/A Inductance: 820 μH Saturation Current: 440 mA DC Resistance Max: 1.96 Ω Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 1 mH Saturation Current: 870 mA DC Resistance Max: 844 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 1.2 mH Saturation Current: 790 mA DC Resistance Max: 1.04 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 1.5 mH Saturation Current: 700 mA DC Resistance Max: 1.18 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 1.8 mH Saturation Current: 640 mA DC Resistance Max: 1.56 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 10 μH Saturation Current: 8.7 A DC Resistance Max: 19 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 10 mH Saturation Current: 270 mA DC Resistance Max: 7.3 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 100 μH Saturation Current: 2.79 A DC Resistance Max: 90 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 100 mH Saturation Current: 100 mA DC Resistance Max: 71.7 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 12 μH Saturation Current: 8.21 A DC Resistance Max: 20 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 12 mH Saturation Current: 260 mA DC Resistance Max: 10 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 120 μH Saturation Current: 2.54 A DC Resistance Max: 113 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 120 mH Saturation Current: 70 mA DC Resistance Max: 37 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 15 μH Saturation Current: 7.34 A DC Resistance Max: 22 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 15 mH Saturation Current: 230 mA DC Resistance Max: 11.2 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 150 μH Saturation Current: 2.22 A DC Resistance Max: 129 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 18 μH Saturation Current: 6.64 A DC Resistance Max: 23 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 18 mH Saturation Current: 210 mA DC Resistance Max: 15.2 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 180 μH Saturation Current: 1.98 A DC Resistance Max: 150 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 2.2 mH Saturation Current: 580 mA DC Resistance Max: 2 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 2.7 mH Saturation Current: 530 mA DC Resistance Max: 2.06 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 22 μH Saturation Current: 6.07 A DC Resistance Max: 26 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 22 mH Saturation Current: 190 mA DC Resistance Max: 16.8 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 220 μH Saturation Current: 1.89 A DC Resistance Max: 162 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 27 μH Saturation Current: 5.36 A DC Resistance Max: 27 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 27 mH Saturation Current: 170 mA DC Resistance Max: 18.6 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 270 μH Saturation Current: 1.63 A DC Resistance Max: 208 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 3.3 mH Saturation Current: 470 mA DC Resistance Max: 2.63 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 3.9 μH Saturation Current: 15.5 A DC Resistance Max: 7 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 3.9 mH Saturation Current: 430 mA DC Resistance Max: 2.75 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 33 μH Saturation Current: 4.83 A DC Resistance Max: 32 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 33 mH Saturation Current: 160 mA DC Resistance Max: 26.7 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 330 μH Saturation Current: 1.51 A DC Resistance Max: 212 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 39 μH Saturation Current: 4.36 A DC Resistance Max: 33 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 39 mH Saturation Current: 140 mA DC Resistance Max: 29 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 390 μH Saturation Current: 1.39 A DC Resistance Max: 281 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 4.7 μH Saturation Current: 13.9 A DC Resistance Max: 8 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 4.7 mH Saturation Current: 390 mA DC Resistance Max: 3.19 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 47 μH Saturation Current: 3.98 A DC Resistance Max: 35 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 47 mH Saturation Current: 130 mA DC Resistance Max: 31.8 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 470 μH Saturation Current: 1.24 A DC Resistance Max: 380 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 5.6 μH Saturation Current: 12.6 A DC Resistance Max: 11 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 5.6 mH Saturation Current: 360 mA DC Resistance Max: 3.92 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 56 μH Saturation Current: 3.66 A DC Resistance Max: 37 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 56 mH Saturation Current: 120 mA DC Resistance Max: 42.6 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 560 μH Saturation Current: 1.17 A DC Resistance Max: 420 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 6.8 μH Saturation Current: 11.6 A DC Resistance Max: 13 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 6.8 mH Saturation Current: 320 mA DC Resistance Max: 5.69 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 68 μH Saturation Current: 3.31 A DC Resistance Max: 47 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 68 mH Saturation Current: 110 mA DC Resistance Max: 46.9 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 680 μH Saturation Current: 1.05 A DC Resistance Max: 548 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 8.2 μH Saturation Current: 9.89 A DC Resistance Max: 17 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 8.2 mH Saturation Current: 290 mA DC Resistance Max: 6.32 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 82 μH Saturation Current: 3.1 A DC Resistance Max: 60 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 82 mH Saturation Current: 100 mA DC Resistance Max: 64.9 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 820 μH Saturation Current: 970 mA DC Resistance Max: 655 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 1 mH Temperature Rise Current: 0.2 A Saturation Current: 230 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 1.2 mH Temperature Rise Current: 0.2 A Saturation Current: 210 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.28 A Saturation Current: 2.3 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.63 A Saturation Current: 730 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 12 μH Temperature Rise Current: 1.28 A Saturation Current: 2.1 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 12 mH Temperature Rise Current: 0.05 A Saturation Current: 70 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 120 μH Temperature Rise Current: 0.51 A Saturation Current: 660 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-05 Application: Power Type: Axial Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.28 A Saturation Current: 1.9 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 1 kOhms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 1 kOhms @ 100MHz Series: ACML-0805 Current Rating (Max): 300 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 1.5 kOhms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 100 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 100 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 11 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 11 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 120 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1.2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 120 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 600 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 120 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 1.2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 120 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 800 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 150 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 800 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 220 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 150 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 220 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 220 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 220 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 220 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 600 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 240 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 240 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 125 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 300 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 100 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 300 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 300 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 31 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 31 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 47 Ohms @ 100MHz Series: ACSB-03 Current Rating (Max): 5 A Operating Temperature: -40°C ~ 85°C Package / Case: 2-SMD, J-Lead Mounting Type: Surface... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 470 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 50 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 500 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 100 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 500 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 6 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 100 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 800 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 750 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 300 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 80 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 80 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 90 Ohms @ 100MHz Series: ACSB-02 Current Rating (Max): 5 A Operating Temperature: -40°C ~ 85°C Package / Case: 2-SMD, J-Lead Mounting Type: Surface... | |
| RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 120 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 175 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 180 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 210 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 22 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 80 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 250 Ohms @ 100MHz Current Rating (Max): 400 mA DC Resistance Max (mΩ): 280 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 45 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 110 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 145 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 120 Ohms @ 100MHz Current Rating (Max): 370 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 160 Ohms @ 100MHz Current Rating (Max): 330 mA DC Resistance Max (mΩ): 350 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 180 Ohms @ 100MHz Current Rating (Max): 330 mA DC Resistance Max (mΩ): 350 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 360 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 370 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 67 Ohms @ 100MHz Current Rating (Max): 400 mA DC Resistance Max (mΩ): 250 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 400 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21H Type: Signal Line Impedance @ Frequency: 120 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 20... | |
| RoHS/RoHS II Compliant Series: ACM-21H Type: Signal Line Impedance @ Frequency: 67 Ohms @ 100MHz Current Rating (Max): 320 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 20... | |
| RoHS/RoHS II Compliant Series: ACM-21H Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 20... | |
| RoHS/RoHS II Compliant Series: ACM-21U Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 20... | |
| RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 1 kOhms @ 100MHz Current Rating (Max): 230 mA DC Resistance Max (mΩ): 1 Ω Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 120 Ohms @ 100MHz Current Rating (Max): 370 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 160 Ohms @ 100MHz Current Rating (Max): 340 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 2.2 kOhms @ 100MHz Current Rating (Max): 200 mA DC Resistance Max (mΩ): 1.2 Ω Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 260 Ohms @ 100MHz Current Rating (Max): 310 mA DC Resistance Max (mΩ): 500 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 600 Ohms @ 100MHz Current Rating (Max): 260 mA DC Resistance Max (mΩ): 800 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 370 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACMF-03 Type: Signal Line Impedance @ Frequency: 35 Ohms @ 100MHz Current Rating (Max): 100 mA DC Resistance Max (mΩ): 1.8 Ω Voltage Rating DC: 10... | |
| RoHS/RoHS II Compliant Series: ACMF-03 Type: Signal Line Impedance @ Frequency: 65 Ohms @ 100MHz Current Rating (Max): 100 mA DC Resistance Max (mΩ): 2.5 Ω Voltage Rating DC: 10... | |
| RoHS/RoHS II Compliant Series: ACMF-03 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 100 mA DC Resistance Max (mΩ): 2.8 Ω Voltage Rating DC: 10... | |
| RoHS/RoHS II Compliant Series: ACMF-04 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 100 mA DC Resistance Max (mΩ): 2.8 Ω Voltage Rating DC: 10... | |
| RoHS/RoHS II Compliant Series: ACMF-21A Type: Signal Line Current Rating (Max): 200 mA DC Resistance Max (mΩ): 1.6 Ω Operating Temperature: -40°C ~ 85°C Number of Lines: 2 Mounting Type:... | |
| RoHS/RoHS II Compliant Series: ACMF-31 Type: Signal Line Current Rating (Max): 200 mA DC Resistance Max (mΩ): 2 Ω Operating Temperature: -40°C ~ 85°C Number of Lines: 2 Mounting Type:... |
| Next >> |