Abracon, LLC Datasheets for Signal Transformers
Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Series: ABT Frequency Range: 1GHz ~ 1.5GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.4 dB Mounting Type: Surface Mount Package / Case: Module Part... | |
| RoHS/RoHS II Compliant Series: ABT Frequency Range: 45MHz ~ 870MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 1.2 dB Mounting Type: Surface Mount Package / Case: Module Part... | |
| RoHS/RoHS II Compliant Series: ABT Frequency Range: 45MHz ~ 870MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1 dB Mounting Type: Surface Mount Package / Case: Module Part... | |
| RoHS/RoHS II Compliant Series: ABT Frequency Range: 50MHz ~ 1.2GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.5 dB Mounting Type: Surface Mount Package / Case: Module Part... |