Abracon, LLC AIML-0603 Multilayer AIML-0603-6R8K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH Saturation Current: 10 mA DC Resistance Max: 1.7 Ω Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 20 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH Saturation Current: 10 mA DC Resistance Max: 1.7 Ω Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 20 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-0603 Multilayer - AIML-0603-6R8K-T - Abracon, LLC
Spicewood, TX, United States
AIML-0603 Multilayer
AIML-0603-6R8K-T
AIML-0603 Multilayer AIML-0603-6R8K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 6.8 μH Saturation Current: 10 mA DC Resistance Max: 1.7 Ω Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 20 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 6.8 μH
  • Saturation Current: 10 mA
  • DC Resistance Max: 1.7 Ω
  • Q: 35
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 20 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11606-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11606-6-ND
Fixed Inductors 535-11606-6-ND
6.8µH Shielded Multilayer Inductor 5mA 1.7Ohm Max 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 5mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11606-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11606-1-ND
Fixed Inductors 535-11606-1-ND
6.8µH Shielded Multilayer Inductor 5mA 1.7Ohm Max 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 5mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11606-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11606-2-ND
Fixed Inductors 535-11606-2-ND
6.8µH Shielded Multilayer Inductor 5mA 1.7Ohm Max 0603 (1608 Metric)

6.8µH Shielded Multilayer Inductor 5mA 1.7Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-0603-6R8K-T 535-11606-6-ND
Product Name AIML-0603 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details