Abracon, LLC AIML-0805 Multilayer AIML-0805-R12K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 120 nH Saturation Current: 250 mA DC Resistance Max: 300 mΩ Q: 20 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 220 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 120 nH Saturation Current: 250 mA DC Resistance Max: 300 mΩ Q: 20 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 220 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-0805 Multilayer - AIML-0805-R12K-T - Abracon, LLC
Spicewood, TX, United States
AIML-0805 Multilayer
AIML-0805-R12K-T
AIML-0805 Multilayer AIML-0805-R12K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 120 nH Saturation Current: 250 mA DC Resistance Max: 300 mΩ Q: 20 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 220 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 120 nH
  • Saturation Current: 250 mA
  • DC Resistance Max: 300 mΩ
  • Q: 20
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • SRF: 220 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11646-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11646-2-ND
Fixed Inductors 535-11646-2-ND
120nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

120nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-0805-R12K-T 535-11646-2-ND
Product Name AIML-0805 Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details