Abracon, LLC Datasheets for RF Inductors
RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications.
RF Inductors: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 10 nH DC Resistance Max: 5.4 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 12 nH DC Resistance Max: 6.3 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 15 nH DC Resistance Max: 7.2 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 18 nH DC Resistance Max: 12.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 22 nH DC Resistance Max: 12.9 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 27 nH DC Resistance Max: 14.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 3.9 nH DC Resistance Max: 2.6 mΩ Q: 80 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 33 nH DC Resistance Max: 18.7 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 39 nH DC Resistance Max: 25.7 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 4.7 nH DC Resistance Max: 3.6 mΩ Q: 80 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 47 nH DC Resistance Max: 34.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 5.6 nH DC Resistance Max: 3.7 mΩ Q: 80 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 56 nH DC Resistance Max: 38.4 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 6.8 nH DC Resistance Max: 4.5 mΩ Q: 80 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 68 nH DC Resistance Max: 42.2 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-0805C Application: RF Type: Air Coil Rating: N/A Inductance: 8.2 nH DC Resistance Max: 5.3 mΩ Q: 80 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 10 nH DC Resistance Max: 6 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 100 nH DC Resistance Max: 55.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 12 nH DC Resistance Max: 6.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 120 nH DC Resistance Max: 63.4 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 15 nH DC Resistance Max: 7.3 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 18 nH DC Resistance Max: 9.6 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 22 nH DC Resistance Max: 10.8 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 27 nH DC Resistance Max: 13.9 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 33 nH DC Resistance Max: 19.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 39 nH DC Resistance Max: 21.6 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 47 nH DC Resistance Max: 25.2 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 56 nH DC Resistance Max: 27.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 6.8 nH DC Resistance Max: 4 mΩ Q: 80 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 68 nH DC Resistance Max: 37.1 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 8.2 nH DC Resistance Max: 5 mΩ Q: 80 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1008C Application: RF Type: Air Coil Rating: N/A Inductance: 82 nH DC Resistance Max: 51.5 mΩ Q: 70 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 12.5 nH DC Resistance Max: 3 mΩ Q: 137 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 18.5 nH DC Resistance Max: 3.9 mΩ Q: 132 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 2.5 nH DC Resistance Max: 800 μΩ Q: 145 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 5 nH DC Resistance Max: 1.5 mΩ Q: 140 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 8 nH DC Resistance Max: 2.3 mΩ Q: 140 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1606C Application: RF Type: Air Coil Rating: N/A Inductance: 5.6 nH DC Resistance Max: 9 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1606C Application: RF Type: Air Coil Rating: N/A Inductance: 7.15 nH DC Resistance Max: 10 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 100 nH DC Resistance Max: 10 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 120 nH DC Resistance Max: 11.1 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 22 nH DC Resistance Max: 4.8 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 27 nH DC Resistance Max: 4.6 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 33 nH DC Resistance Max: 5.9 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 39 nH DC Resistance Max: 5.6 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 47 nH DC Resistance Max: 6.9 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 56 nH DC Resistance Max: 6.4 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 68 nH DC Resistance Max: 8.1 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 82 nH DC Resistance Max: 8.9 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 17.5 nH DC Resistance Max: 4.5 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 22 nH DC Resistance Max: 5 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 28 nH DC Resistance Max: 5.6 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 35.5 nH DC Resistance Max: 6.2 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-2712C Application: RF Type: Air Coil Rating: N/A Inductance: 43.5 nH DC Resistance Max: 6.7 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 111 nH DC Resistance Max: 9.5 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 130 nH DC Resistance Max: 10.8 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 169 nH DC Resistance Max: 12 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 206 nH DC Resistance Max: 10.5 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 222 nH DC Resistance Max: 14 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 246 nH DC Resistance Max: 17 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 307 nH DC Resistance Max: 22 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 380 nH DC Resistance Max: 25.5 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 422 nH DC Resistance Max: 39 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 491 nH DC Resistance Max: 40 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 538 nH DC Resistance Max: 42 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 90 nH DC Resistance Max: 14 mΩ Q: 100 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-01 Application: Power Type: Axial Rating: N/A Inductance: 8.2 μH Saturation Current: 1.5 A DC Resistance Max: 87 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 10 μH Saturation Current: 8.7 A DC Resistance Max: 19 mΩ Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 2.2 mH Saturation Current: 580 mA DC Resistance Max: 2 Ω Operating Temperature: -55°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH DC Resistance Max: 220 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH DC Resistance Max: 400 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 450 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 12 μH DC Resistance Max: 500 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 120 μH DC Resistance Max: 2.8 Ω Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH DC Resistance Max: 600 mΩ Q: 8 Operating Temperature: -55°C ~ +125°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 27 μH DC Resistance Max: 550 mΩ Q: 15 Operating Temperature: -40°C ~ +85°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 20 mA DC Resistance Max: 1.15 Ω Q: 35 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH Saturation Current: 1 mA DC Resistance Max: 2.1 Ω Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH Saturation Current: 10 mA DC Resistance Max: 1.1 Ω Q: 40 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 390 nH Saturation Current: 200 mA DC Resistance Max: 650 mΩ Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 200 mA DC Resistance Max: 650 mΩ Q: 25 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805HC Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 800 mA DC Resistance Max: 250 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 45 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Saturation Current: 250 mA DC Resistance Max: 400 mΩ Q: 20 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 39 μH Saturation Current: 10 mA DC Resistance Max: 3 Ω Q: 40 Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 nH Temperature Rise Current: 1.36 A DC Resistance Max: 45 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 nH Temperature Rise Current: 1.3 A DC Resistance Max: 60 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.8 nH Temperature Rise Current: 1.04 A DC Resistance Max: 70 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.9 nH Temperature Rise Current: 1.04 A DC Resistance Max: 70 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 0.48 A DC Resistance Max: 200 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.1 A DC Resistance Max: 2.6 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 11 nH Temperature Rise Current: 0.64 A DC Resistance Max: 120 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 0.64 A DC Resistance Max: 120 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.09 A DC Resistance Max: 2.7 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 13 nH Temperature Rise Current: 0.44 A DC Resistance Max: 185 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 0.56 A DC Resistance Max: 170 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.08 A DC Resistance Max: 2.9 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 16 nH Temperature Rise Current: 0.56 A DC Resistance Max: 220 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 0.48 A DC Resistance Max: 230 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 19 nH Temperature Rise Current: 0.48 A DC Resistance Max: 200 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2 nH Temperature Rise Current: 1.04 A DC Resistance Max: 70 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 nH Temperature Rise Current: 0.96 A DC Resistance Max: 70 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.4 nH Temperature Rise Current: 0.96 A DC Resistance Max: 70 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 nH Temperature Rise Current: 0.64 A DC Resistance Max: 120 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 20 nH Temperature Rise Current: 0.42 A DC Resistance Max: 250 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 0.4 A DC Resistance Max: 250 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 23 nH Temperature Rise Current: 0.4 A DC Resistance Max: 250 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 24 nH Temperature Rise Current: 0.4 A DC Resistance Max: 300 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 0.4 A DC Resistance Max: 300 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3 nH Temperature Rise Current: 0.84 A DC Resistance Max: 66 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 nH Temperature Rise Current: 0.84 A DC Resistance Max: 66 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.6 nH Temperature Rise Current: 0.84 A DC Resistance Max: 66 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 nH Temperature Rise Current: 0.84 A DC Resistance Max: 66 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 30 nH Temperature Rise Current: 0.4 A DC Resistance Max: 300 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 0.4 A DC Resistance Max: 350 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 36 nH Temperature Rise Current: 0.32 A DC Resistance Max: 400 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 0.2 A DC Resistance Max: 500 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.3 nH Temperature Rise Current: 0.7 A DC Resistance Max: 91 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 nH Temperature Rise Current: 0.8 A DC Resistance Max: 83 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 40 nH Temperature Rise Current: 0.2 A DC Resistance Max: 550 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 43 nH Temperature Rise Current: 0.15 A DC Resistance Max: 700 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 0.15 A DC Resistance Max: 750 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.1 nH Temperature Rise Current: 0.8 A DC Resistance Max: 83 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 nH Temperature Rise Current: 0.76 A DC Resistance Max: 83 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 51 nH Temperature Rise Current: 0.1 A DC Resistance Max: 820 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 0.1 A DC Resistance Max: 970 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.2 nH Temperature Rise Current: 0.76 A DC Resistance Max: 83 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH Temperature Rise Current: 0.68 A DC Resistance Max: 83 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 62 nH Temperature Rise Current: 0.1 A DC Resistance Max: 970 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 0.1 A DC Resistance Max: 1.12 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.3 nH Temperature Rise Current: 0.57 A DC Resistance Max: 130 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 72 nH Temperature Rise Current: 0.1 A DC Resistance Max: 1.55 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.7 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 0.1 A DC Resistance Max: 1.55 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 9 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 9.5 nH Temperature Rise Current: 0.6 A DC Resistance Max: 162 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 130 nH Temperature Rise Current: 0.64 A DC Resistance Max: 230 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 160 nH Temperature Rise Current: 0.48 A DC Resistance Max: 330 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 1.4 A DC Resistance Max: 46 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 200 nH Temperature Rise Current: 0.39 A DC Resistance Max: 470 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 1.3 A DC Resistance Max: 65 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 48 nH Temperature Rise Current: 1.1 A DC Resistance Max: 78 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 70 nH Temperature Rise Current: 0.82 A DC Resistance Max: 120 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402F Application: RF Type: RF Wirewound Rating: N/A Inductance: 96 nH Temperature Rise Current: 0.73 A DC Resistance Max: 160 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1.3 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 11 nH Temperature Rise Current: 1.3 A DC Resistance Max: 90 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 1.1 A DC Resistance Max: 90 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 13 nH Temperature Rise Current: 0.9 A DC Resistance Max: 140 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 1 A DC Resistance Max: 130 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 16 nH Temperature Rise Current: 0.85 A DC Resistance Max: 130 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 0.85 A DC Resistance Max: 140 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 19 nH Temperature Rise Current: 0.85 A DC Resistance Max: 145 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2 nH Temperature Rise Current: 2.1 A DC Resistance Max: 38 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 nH Temperature Rise Current: 2.1 A DC Resistance Max: 38 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 nH Temperature Rise Current: 1.5 A DC Resistance Max: 56 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 20 nH Temperature Rise Current: 0.8 A DC Resistance Max: 155 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 21 nH Temperature Rise Current: 0.8 A DC Resistance Max: 160 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 0.8 A DC Resistance Max: 160 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 23 nH Temperature Rise Current: 0.7 A DC Resistance Max: 190 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 24 nH Temperature Rise Current: 0.65 A DC Resistance Max: 180 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 25 nH Temperature Rise Current: 0.65 A DC Resistance Max: 180 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 26 nH Temperature Rise Current: 0.7 A DC Resistance Max: 170 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 0.6 A DC Resistance Max: 220 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 nH Temperature Rise Current: 1.7 A DC Resistance Max: 45 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.6 nH Temperature Rise Current: 1.7 A DC Resistance Max: 45 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 nH Temperature Rise Current: 1.7 A DC Resistance Max: 45 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 30 nH Temperature Rise Current: 0.5 A DC Resistance Max: 275 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 0.49 A DC Resistance Max: 320 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 36 nH Temperature Rise Current: 0.48 A DC Resistance Max: 360 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 37 nH Temperature Rise Current: 0.47 A DC Resistance Max: 430 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 0.45 A DC Resistance Max: 430 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.3 nH Temperature Rise Current: 1.5 A DC Resistance Max: 55 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 nH Temperature Rise Current: 1.4 A DC Resistance Max: 75 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 40 nH Temperature Rise Current: 0.45 A DC Resistance Max: 430 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 43 nH Temperature Rise Current: 0.45 A DC Resistance Max: 500 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 0.42 A DC Resistance Max: 550 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.1 nH Temperature Rise Current: 1.3 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 nH Temperature Rise Current: 1.5 A DC Resistance Max: 55 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 51 nH Temperature Rise Current: 0.36 A DC Resistance Max: 750 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 0.33 A DC Resistance Max: 850 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.2 nH Temperature Rise Current: 1.4 A DC Resistance Max: 65 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH Temperature Rise Current: 1.4 A DC Resistance Max: 65 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 0.32 A DC Resistance Max: 950 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH Temperature Rise Current: 1.4 A DC Resistance Max: 80 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH Temperature Rise Current: 1.3 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.7 nH Temperature Rise Current: 1.3 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 9 nH Temperature Rise Current: 1.3 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 9.5 nH Temperature Rise Current: 1.2 A DC Resistance Max: 95 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.28 A DC Resistance Max: 940 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 0.26 A DC Resistance Max: 1.1 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.24 A DC Resistance Max: 1.3 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 0.23 A DC Resistance Max: 1.4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.1 A DC Resistance Max: 5 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.85 A DC Resistance Max: 110 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.67 A DC Resistance Max: 180 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.09 A DC Resistance Max: 9.5 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.82 A DC Resistance Max: 120 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.08 A DC Resistance Max: 10.4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.67 A DC Resistance Max: 190 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.22 A DC Resistance Max: 1.5 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 0.21 A DC Resistance Max: 1.6 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 200 nH Temperature Rise Current: 0.74 A DC Resistance Max: 140 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.07 A DC Resistance Max: 11.4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 220 nH Temperature Rise Current: 0.65 A DC Resistance Max: 200 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 240 nH Temperature Rise Current: 0.69 A DC Resistance Max: 170 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 250 nH Temperature Rise Current: 0.69 A DC Resistance Max: 170 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 270 nH Temperature Rise Current: 0.63 A DC Resistance Max: 240 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.2 A DC Resistance Max: 1.8 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 0.19 A DC Resistance Max: 1.9 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.51 A DC Resistance Max: 290 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 390 nH Temperature Rise Current: 0.49 A DC Resistance Max: 330 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.16 A DC Resistance Max: 2.7 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 1.2 A DC Resistance Max: 60 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.47 A DC Resistance Max: 370 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 0.15 A DC Resistance Max: 3 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 500 nH Temperature Rise Current: 0.41 A DC Resistance Max: 450 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 51 nH Temperature Rise Current: 1.05 A DC Resistance Max: 70 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 560 nH Temperature Rise Current: 0.38 A DC Resistance Max: 510 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.13 A DC Resistance Max: 4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 620 nH Temperature Rise Current: 0.39 A DC Resistance Max: 480 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 650 nH Temperature Rise Current: 0.35 A DC Resistance Max: 610 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.31 A DC Resistance Max: 770 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.8 μH Temperature Rise Current: 0.12 A DC Resistance Max: 4.4 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 780 nH Temperature Rise Current: 0.3 A DC Resistance Max: 830 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 0.11 A DC Resistance Max: 4.5 Ω Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 820 nH Temperature Rise Current: 0.29 A DC Resistance Max: 880 mΩ Operating... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.6 nH DC Resistance Max: 30 mΩ Q: 24 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH DC Resistance Max: 71 mΩ Q: 38 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH DC Resistance Max: 75 mΩ Q: 38 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH DC Resistance Max: 80 mΩ Q: 38 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH DC Resistance Max: 99 mΩ Q: 40 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH DC Resistance Max: 99 mΩ Q: 42 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 24 nH DC Resistance Max: 105 mΩ Q: 42 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.6 nH DC Resistance Max: 48 mΩ Q: 24 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 nH DC Resistance Max: 54 mΩ Q: 25 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH DC Resistance Max: 54 mΩ Q: 35 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH DC Resistance Max: 59 mΩ Q: 38 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HC Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH DC Resistance Max: 60 mΩ Q: 38 Operating Temperature: -40°C ~... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 1.7 nH Temperature Rise Current: 2.1 A DC Resistance Max: 33 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1.35 A DC Resistance Max: 60 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.47 A DC Resistance Max: 540 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 11 nH Temperature Rise Current: 1.35 A DC Resistance Max: 60 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 110 nH Temperature Rise Current: 0.47 A DC Resistance Max: 540 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 12 nH Temperature Rise Current: 1.2 A DC Resistance Max: 78 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 120 nH Temperature Rise Current: 0.42 A DC Resistance Max: 650 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 1.1 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 150 nH Temperature Rise Current: 0.39 A DC Resistance Max: 820 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 16 nH Temperature Rise Current: 1.1 A DC Resistance Max: 85 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 nH Temperature Rise Current: 1.2 A DC Resistance Max: 78 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 180 nH Temperature Rise Current: 0.32 A DC Resistance Max: 1.2 Ω Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 2.2 nH Temperature Rise Current: 0.9 A DC Resistance Max: 150 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 nH Temperature Rise Current: 0.95 A DC Resistance Max: 120 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 23 nH Temperature Rise Current: 0.95 A DC Resistance Max: 120 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 24 nH Temperature Rise Current: 1.1 A DC Resistance Max: 80 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Temperature Rise Current: 0.95 A DC Resistance Max: 125 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 nH Temperature Rise Current: 1.7 A DC Resistance Max: 35 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.6 nH Temperature Rise Current: 1.7 A DC Resistance Max: 35 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.9 nH Temperature Rise Current: 1.6 A DC Resistance Max: 39 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 30 nH Temperature Rise Current: 0.92 A DC Resistance Max: 130 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 0.68 A DC Resistance Max: 170 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 36 nH Temperature Rise Current: 0.75 A DC Resistance Max: 150 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 39 nH Temperature Rise Current: 0.68 A DC Resistance Max: 180 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.3 nH Temperature Rise Current: 1.5 A DC Resistance Max: 45 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 4.7 nH Temperature Rise Current: 1.1 A DC Resistance Max: 90 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 43 nH Temperature Rise Current: 0.81 A DC Resistance Max: 170 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 47 nH Temperature Rise Current: 0.68 A DC Resistance Max: 200 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 5.1 nH Temperature Rise Current: 1 A DC Resistance Max: 108 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 51 nH Temperature Rise Current: 0.66 A DC Resistance Max: 250 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 56 nH Temperature Rise Current: 0.7 A DC Resistance Max: 230 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.2 nH Temperature Rise Current: 1.4 A DC Resistance Max: 50 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 6.8 nH Temperature Rise Current: 1.4 A DC Resistance Max: 50 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 68 nH Temperature Rise Current: 0.65 A DC Resistance Max: 280 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.2 nH Temperature Rise Current: 1.4 A DC Resistance Max: 52 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH Temperature Rise Current: 1.3 A DC Resistance Max: 70 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 72 nH Temperature Rise Current: 0.58 A DC Resistance Max: 350 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 75 nH Temperature Rise Current: 0.55 A DC Resistance Max: 420 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.2 nH Temperature Rise Current: 1.4 A DC Resistance Max: 54 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 8.7 nH Temperature Rise Current: 1 A DC Resistance Max: 100 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 82 nH Temperature Rise Current: 0.51 A DC Resistance Max: 460 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 9.1 nH Temperature Rise Current: 1 A DC Resistance Max: 108 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 9.5 nH Temperature Rise Current: 1.35 A DC Resistance Max: 60 mΩ Q:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 91 nH Temperature Rise Current: 0.55 A DC Resistance Max: 420 mΩ Q:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 800 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:... | |
| RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 120 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 175 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 180 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 210 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 22 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 80 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 250 Ohms @ 100MHz Current Rating (Max): 400 mA DC Resistance Max (mΩ): 280 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 45 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 110 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 145 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 120 Ohms @ 100MHz Current Rating (Max): 370 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 160 Ohms @ 100MHz Current Rating (Max): 330 mA DC Resistance Max (mΩ): 350 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 180 Ohms @ 100MHz Current Rating (Max): 330 mA DC Resistance Max (mΩ): 350 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 360 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 370 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 67 Ohms @ 100MHz Current Rating (Max): 400 mA DC Resistance Max (mΩ): 250 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 400 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-21H Type: Signal Line Impedance @ Frequency: 120 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 20... | |
| RoHS/RoHS II Compliant Series: ACM-21H Type: Signal Line Impedance @ Frequency: 67 Ohms @ 100MHz Current Rating (Max): 320 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 20... | |
| RoHS/RoHS II Compliant Series: ACM-21H Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 20... | |
| RoHS/RoHS II Compliant Series: ACM-21U Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 280 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 20... | |
| RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 1 kOhms @ 100MHz Current Rating (Max): 230 mA DC Resistance Max (mΩ): 1 Ω Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 120 Ohms @ 100MHz Current Rating (Max): 370 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 160 Ohms @ 100MHz Current Rating (Max): 340 mA DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 2.2 kOhms @ 100MHz Current Rating (Max): 200 mA DC Resistance Max (mΩ): 1.2 Ω Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 260 Ohms @ 100MHz Current Rating (Max): 310 mA DC Resistance Max (mΩ): 500 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 600 Ohms @ 100MHz Current Rating (Max): 260 mA DC Resistance Max (mΩ): 800 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 370 mA DC Resistance Max (mΩ): 300 mΩ Voltage Rating DC: 50... | |
| RoHS/RoHS II Compliant Series: ACMF-03 Type: Signal Line Impedance @ Frequency: 35 Ohms @ 100MHz Current Rating (Max): 100 mA DC Resistance Max (mΩ): 1.8 Ω Voltage Rating DC: 10... | |
| RoHS/RoHS II Compliant Series: ACMF-03 Type: Signal Line Impedance @ Frequency: 65 Ohms @ 100MHz Current Rating (Max): 100 mA DC Resistance Max (mΩ): 2.5 Ω Voltage Rating DC: 10... | |
| RoHS/RoHS II Compliant Series: ACMF-03 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 100 mA DC Resistance Max (mΩ): 2.8 Ω Voltage Rating DC: 10... | |
| RoHS/RoHS II Compliant Series: ACMF-04 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 100 mA DC Resistance Max (mΩ): 2.8 Ω Voltage Rating DC: 10... | |
| RoHS/RoHS II Compliant Series: ACMF-21A Type: Signal Line Current Rating (Max): 200 mA DC Resistance Max (mΩ): 1.6 Ω Operating Temperature: -40°C ~ 85°C Number of Lines: 2 Mounting Type:... | |
| RoHS/RoHS II Compliant Series: ACMF-31 Type: Signal Line Current Rating (Max): 200 mA DC Resistance Max (mΩ): 2 Ω Operating Temperature: -40°C ~ 85°C Number of Lines: 2 Mounting Type:... |
| Next >> |