Abracon, LLC SMD 0.1uH 150MHz 0.4A Inductor and Choke AISC-0805-R10J-T

Description
SMD Inductor 0.1uH 5% 150MHz Ceramic 0.4A 0805 Product overview: AISC-0805-R10J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 150MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 150MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0805-R10J-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 0.1uH 5% 150MHz Ceramic 0.4A 0805 Product overview: AISC-0805-R10J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 150MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 150MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0805-R10J-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1uH 150MHz 0.4A Inductor and Choke - 71-AISC-0805-R10J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1uH 150MHz 0.4A Inductor and Choke
71-AISC-0805-R10J-T
SMD 0.1uH 150MHz 0.4A Inductor and Choke 71-AISC-0805-R10J-T
SMD Inductor 0.1uH 5% 150MHz Ceramic 0.4A 0805 Product overview: AISC-0805-R10J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 150MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 150MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0805-R10J-T can be used for catalog matching and distributor lookup.

SMD Inductor 0.1uH 5% 150MHz Ceramic 0.4A 0805 Product overview: AISC-0805-R10J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 150MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 150MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0805-R10J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-10501-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10501-1-ND
Fixed Inductors 535-10501-1-ND
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10501-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10501-6-ND
Fixed Inductors 535-10501-6-ND
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10501-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10501-2-ND
Fixed Inductors 535-10501-2-ND
100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370248-AISC-0805-R10J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370248-AISC-0805-R10J-T
Inductors, Coils, Chokes - Fixed Inductors 1370248-AISC-0805-R10J-T
Win Source Part Number: 1370248-AISC-0805-R1 0J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0805 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm) Height - Seated (Max): 0.061" (1.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 100 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 460mOhm Max Q @ Freq: 50 @ 500MHz Frequency - Self Resonant: 1.2GHz Inductance Frequency - Test: 150 MHz

Win Source Part Number: 1370248-AISC-0805-R10J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0805
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm)
Height - Seated (Max): 0.061" (1.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 100 nH
Current Rating (Amps): 400 mA
Shielding: Unshielded
DC Resistance (DCR): 460mOhm Max
Q @ Freq: 50 @ 500MHz
Frequency - Self Resonant: 1.2GHz
Inductance Frequency - Test: 150 MHz

Buy Now Datasheet
Fixed Inductors - AISC-0805-R10J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0805-R10J-T
Fixed Inductors AISC-0805-R10J-T
FIXED IND 100NH 400MA 460MOHM SM

FIXED IND 100NH 400MA 460MOHM SM

Supplier's Site Datasheet
Wirewound Inductor 100Nh 400Ma 5% 1.2Ghz; Inductance Abracon - 14N4371 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 100Nh 400Ma 5% 1.2Ghz; Inductance Abracon
14N4371
Wirewound Inductor 100Nh 400Ma 5% 1.2Ghz; Inductance Abracon 14N4371
WIREWOUND INDUCTOR 100NH 400MA 5% 1.2GHZ; Inductance:100nH; DC Resistance Max:0.46ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805 Series RoHS Compliant: Yes

WIREWOUND INDUCTOR 100NH 400MA 5% 1.2GHZ; Inductance:100nH; DC Resistance Max:0.46ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-AISC-0805-R10J-T 535-10501-1-ND 1370248-AISC-0805-R10J-T AISC-0805-R10J-T 14N4371
Product Name SMD 0.1uH 150MHz 0.4A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Wirewound Inductor 100Nh 400Ma 5% 1.2Ghz; Inductance Abracon
Core Material Ceramic Ceramic; Drum Core, Wirewound Ceramic Ceramic; Ceramic
Inductance Range 0.1000 microH 0.1000 microH 0.1000 microH 0.1000 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers