Abracon, LLC AIML-0805 Multilayer AIML-0805-150K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH Saturation Current: 10 mA DC Resistance Max: 800 mΩ Q: 40 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 19 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH Saturation Current: 10 mA DC Resistance Max: 800 mΩ Q: 40 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 19 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-0805 Multilayer - AIML-0805-150K-T - Abracon, LLC
Spicewood, TX, United States
AIML-0805 Multilayer
AIML-0805-150K-T
AIML-0805 Multilayer AIML-0805-150K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 15 μH Saturation Current: 10 mA DC Resistance Max: 800 mΩ Q: 40 Operating Temperature: -55°C ~ +125°C Tolerance: 10 SRF: 19 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 2 mm Width: 1.25 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-0805
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 15 μH
  • Saturation Current: 10 mA
  • DC Resistance Max: 800 mΩ
  • Q: 40
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 10
  • SRF: 19 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2 mm
  • Width: 1.25 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11623-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11623-2-ND
Fixed Inductors 535-11623-2-ND
15µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11623-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11623-1-ND
Fixed Inductors 535-11623-1-ND
15µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11623-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11623-6-ND
Fixed Inductors 535-11623-6-ND
15µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 5mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-0805-150K-T 535-11623-2-ND
Product Name AIML-0805 Multilayer Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520471KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details