Abracon, LLC Datasheets for Chip Inductors

Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1 μH DC Resistance Max: 1.1 Ω Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.2 μH DC Resistance Max: 1.2 Ω Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.5 μH DC Resistance Max: 1.3 Ω Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.8 μH DC Resistance Max: 1.45 Ω Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 μH DC Resistance Max: 3.5 Ω Q: 25 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 nH DC Resistance Max: 260 mΩ Q: 15 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 100 μH DC Resistance Max: 21 Ω Q: 15 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 100 nH DC Resistance Max: 800 mΩ Q: 20 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 12 μH DC Resistance Max: 3.8 Ω Q: 25 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 12 nH DC Resistance Max: 270 mΩ Q: 15 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 120 nH DC Resistance Max: 300 mΩ Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 15 μH DC Resistance Max: 4.4 Ω Q: 25 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 15 nH DC Resistance Max: 290 mΩ Q: 15 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 nH DC Resistance Max: 350 mΩ Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 18 μH DC Resistance Max: 4.8 Ω Q: 25 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 18 nH DC Resistance Max: 310 mΩ Q: 15 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 180 nH DC Resistance Max: 400 mΩ Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 1.55 Ω Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.7 μH DC Resistance Max: 1.7 Ω Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 22 μH DC Resistance Max: 5.5 Ω Q: 25 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 22 nH DC Resistance Max: 370 mΩ Q: 15 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 220 nH DC Resistance Max: 500 mΩ Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 27 μH DC Resistance Max: 6.3 Ω Q: 25 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 27 nH DC Resistance Max: 400 mΩ Q: 20 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 270 nH DC Resistance Max: 550 mΩ Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 1.9 Ω Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 2.1 Ω Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 33 μH DC Resistance Max: 7.1 Ω Q: 25 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 33 nH DC Resistance Max: 420 mΩ Q: 20 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 330 nH DC Resistance Max: 600 mΩ Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 39 μH DC Resistance Max: 9.5 Ω Q: 20 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 39 nH DC Resistance Max: 450 mΩ Q: 20 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 390 nH DC Resistance Max: 650 mΩ Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 2.3 Ω Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 47 μH DC Resistance Max: 11.1 Ω Q: 20 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 47 nH DC Resistance Max: 500 mΩ Q: 20 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 470 nH DC Resistance Max: 680 mΩ Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 2.5 Ω Q: 25 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 56 μH DC Resistance Max: 12.1 Ω Q: 20 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 56 nH DC Resistance Max: 600 mΩ Q: 20 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 560 nH DC Resistance Max: 750 mΩ Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 2.7 Ω Q: 25 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 68 μH DC Resistance Max: 16.6 Ω Q: 20 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 68 nH DC Resistance Max: 650 mΩ Q: 20 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 680 nH DC Resistance Max: 850 mΩ Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 8.2 μH DC Resistance Max: 3.05 Ω Q: 25 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 82 μH DC Resistance Max: 19 Ω Q: 20 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 82 nH DC Resistance Max: 750 mΩ Q: 20 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 820 nH DC Resistance Max: 1 Ω Q: 30 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1 μH Saturation Current: 450 mA DC Resistance Max: 500 mΩ Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.2 μH Saturation Current: 430 mA DC Resistance Max: 600 mΩ Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.5 μH Saturation Current: 410 mA DC Resistance Max: 600 mΩ Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 1.8 μH Saturation Current: 390 mA DC Resistance Max: 700 mΩ Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 μH Saturation Current: 250 mA DC Resistance Max: 1.6 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 100 μH Saturation Current: 110 mA DC Resistance Max: 8 Ω Q: 40...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 12 μH Saturation Current: 230 mA DC Resistance Max: 2 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 120 μH Saturation Current: 110 mA DC Resistance Max: 8 Ω Q: 40...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 15 μH Saturation Current: 200 mA DC Resistance Max: 2.5 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 150 μH Saturation Current: 110 mA DC Resistance Max: 9 Ω Q: 40...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 18 μH Saturation Current: 190 mA DC Resistance Max: 2.8 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 180 μH Saturation Current: 100 mA DC Resistance Max: 9.5 Ω Q: 40...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.2 μH Saturation Current: 380 mA DC Resistance Max: 700 mΩ Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 2.7 μH Saturation Current: 370 mA DC Resistance Max: 800 mΩ Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 22 μH Saturation Current: 180 mA DC Resistance Max: 3.2 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 220 μH Saturation Current: 100 mA DC Resistance Max: 10 Ω Q: 40...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 27 μH Saturation Current: 170 mA DC Resistance Max: 3.6 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 270 μH Saturation Current: 90 mA DC Resistance Max: 15 Ω Q: 40...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 3.3 μH Saturation Current: 360 mA DC Resistance Max: 800 mΩ Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 3.9 μH Saturation Current: 330 mA DC Resistance Max: 900 mΩ Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 33 μH Saturation Current: 160 mA DC Resistance Max: 4 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 330 μH Saturation Current: 90 mA DC Resistance Max: 15 Ω Q: 40...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 39 μH Saturation Current: 150 mA DC Resistance Max: 4.5 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 390 μH Saturation Current: 80 mA DC Resistance Max: 18 Ω Q: 40...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 4.7 μH Saturation Current: 320 mA DC Resistance Max: 1 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 47 μH Saturation Current: 140 mA DC Resistance Max: 5 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 470 μH Saturation Current: 60 mA DC Resistance Max: 26 Ω Q: 40...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 5.6 μH Saturation Current: 300 mA DC Resistance Max: 1.1 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 56 μH Saturation Current: 140 mA DC Resistance Max: 5.5 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 560 μH Saturation Current: 50 mA DC Resistance Max: 30 Ω Q: 30...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 6.8 μH Saturation Current: 290 mA DC Resistance Max: 1.2 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 68 μH Saturation Current: 130 mA DC Resistance Max: 6 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 680 μH Saturation Current: 50 mA DC Resistance Max: 30 Ω Q: 30...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 8.2 μH Saturation Current: 270 mA DC Resistance Max: 1.4 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 82 μH Saturation Current: 120 mA DC Resistance Max: 7 Ω Q: 50...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 820 μH Saturation Current: 30 mA DC Resistance Max: 43 Ω Q: 30...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 μH Saturation Current: 550 mA DC Resistance Max: 500 mΩ Q: 10...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 120 μH Saturation Current: 160 mA DC Resistance Max: 4.5 Ω Q: 20...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1812H Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 180 μH Saturation Current: 120 mA DC Resistance Max: 7.5 Ω Q: 20...

<< Prev Next >>