Abracon, LLC Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 2.6 A Saturation Current: 2.85 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 2.25 A Saturation Current: 2.45 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010HC Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 2.7 A Saturation Current: 4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010HC Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 2.5 A Saturation Current: 3.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.65 A Saturation Current: 2.85 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.45 A Saturation Current: 2.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.54 A Saturation Current: 820 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.42 A Saturation Current: 650 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.35 A Saturation Current: 1.65 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.38 A Saturation Current: 500 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.33 A Saturation Current: 400 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.9 A Saturation Current: 1.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 2.2 A Saturation Current: 3.75 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.7 A Saturation Current: 920 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 2 A Saturation Current: 3.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2410 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.9 A Saturation Current: 2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2410 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.7 A Saturation Current: 1.75 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2410 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.55 A Saturation Current: 600 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2410 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.45 A Saturation Current: 500 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2410 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A Saturation Current: 1.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2410 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.4 A Saturation Current: 400 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2410 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1 A Saturation Current: 1.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2410 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.9 A Saturation Current: 920 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2410 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.65 A Saturation Current: 750 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2410 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 2.5 A Saturation Current: 2.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2510 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.9 A Saturation Current: 1.75 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2510 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.5 A Saturation Current: 1.45 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2510 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.55 A Saturation Current: 560 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2510 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A Saturation Current: 1.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2510 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1 A Saturation Current: 940 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2510 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.82 A Saturation Current: 800 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2510 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 2.65 A Saturation Current: 2.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2510 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.71 A Saturation Current: 680 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2510 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 2.2 A Saturation Current: 2.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.7 A Saturation Current: 2.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.45 A Saturation Current: 1.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.59 A Saturation Current: 730 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.3 A Saturation Current: 1.55 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.98 A Saturation Current: 1.25 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.81 A Saturation Current: 1.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 470 nH Temperature Rise Current: 2.15 A Saturation Current: 2.75 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2512 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.65 A Saturation Current: 850 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2515 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 2.2 A Saturation Current: 2.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2515 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.75 A Saturation Current: 800 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2515 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.5 A Saturation Current: 1.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2515 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.3 A Saturation Current: 1.35 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2515 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.1 A Saturation Current: 1.15 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2515 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.9 A Saturation Current: 950 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 6 A Saturation Current: 7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 5 A Saturation Current: 6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 4.5 A Saturation Current: 5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 3.3 A Saturation Current: 4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 2.8 A Saturation Current: 3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 7.5 A Saturation Current: 9.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 2.4 A Saturation Current: 2.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 2.15 A Saturation Current: 4.78 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 2.15 A Saturation Current: 5.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.98 A Saturation Current: 4.45 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.9 A Saturation Current: 1.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.31 A Saturation Current: 480 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 12 μH Temperature Rise Current: 0.88 A Saturation Current: 1.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.77 A Saturation Current: 1.35 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.85 A Saturation Current: 3.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.62 A Saturation Current: 1.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 27 μH Temperature Rise Current: 0.5 A Saturation Current: 1.02 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.4 A Saturation Current: 3.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.6 μH Temperature Rise Current: 1.54 A Saturation Current: 2.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.49 A Saturation Current: 850 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 39 μH Temperature Rise Current: 0.46 A Saturation Current: 820 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.34 A Saturation Current: 2.35 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 43 μH Temperature Rise Current: 0.45 A Saturation Current: 770 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.44 A Saturation Current: 740 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 5.1 μH Temperature Rise Current: 1.27 A Saturation Current: 2.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 1.22 A Saturation Current: 2.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 51 μH Temperature Rise Current: 0.42 A Saturation Current: 700 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 56 μH Temperature Rise Current: 0.41 A Saturation Current: 660 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.2 μH Temperature Rise Current: 1.08 A Saturation Current: 2.15 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 1.04 A Saturation Current: 2.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 62 μH Temperature Rise Current: 0.39 A Saturation Current: 650 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.36 A Saturation Current: 610 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 7.5 μH Temperature Rise Current: 1.08 A Saturation Current: 1.85 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 75 μH Temperature Rise Current: 0.35 A Saturation Current: 700 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 1.04 A Saturation Current: 1.75 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 82 μH Temperature Rise Current: 0.34 A Saturation Current: 500 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 4.15 A Saturation Current: 5.26 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 3.82 A Saturation Current: 5.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 3.34 A Saturation Current: 4.84 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 3.2 A Saturation Current: 5.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.5 A Saturation Current: 1.95 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.45 A Saturation Current: 600 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 12 μH Temperature Rise Current: 1.3 A Saturation Current: 1.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 120 μH Temperature Rise Current: 0.42 A Saturation Current: 550 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.11 A Saturation Current: 1.65 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 18 μH Temperature Rise Current: 1.1 A Saturation Current: 1.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.95 A Saturation Current: 4.9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1 A Saturation Current: 1.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.4 A Saturation Current: 3.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.84 A Saturation Current: 1.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 36 μH Temperature Rise Current: 0.83 A Saturation Current: 1.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 39 μH Temperature Rise Current: 0.73 A Saturation Current: 1.03 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.3 μH Temperature Rise Current: 2.1 A Saturation Current: 2.95 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 2 A Saturation Current: 2.9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.72 A Saturation Current: 950 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 1.95 A Saturation Current: 2.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 51 μH Temperature Rise Current: 0.7 A Saturation Current: 900 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 56 μH Temperature Rise Current: 0.65 A Saturation Current: 850 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 1.6 A Saturation Current: 2.75 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 62 μH Temperature Rise Current: 0.63 A Saturation Current: 800 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.52 A Saturation Current: 720 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 7.5 μH Temperature Rise Current: 1.65 A Saturation Current: 2.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 75 μH Temperature Rise Current: 0.48 A Saturation Current: 700 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 1.6 A Saturation Current: 2.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 82 μH Temperature Rise Current: 0.47 A Saturation Current: 660 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 91 μH Temperature Rise Current: 0.46 A Saturation Current: 650 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 910 nH Temperature Rise Current: 4.15 A Saturation Current: 6.25 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 3.6 A Saturation Current: 6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 2.1 A Saturation Current: 2.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1.8 A Saturation Current: 2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 3.5 A Saturation Current: 4.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.4 A Saturation Current: 1.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 3.3 A Saturation Current: 3.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 1.2 A Saturation Current: 1.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 3.1 A Saturation Current: 3.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.9 A Saturation Current: 1.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-5040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 2.3 A Saturation Current: 2.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 2.45 A Saturation Current: 3.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.8 A Saturation Current: 950 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 12 μH Temperature Rise Current: 2.2 A Saturation Current: 2.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 120 μH Temperature Rise Current: 0.77 A Saturation Current: 850 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 2.05 A Saturation Current: 2.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 18 μH Temperature Rise Current: 1.85 A Saturation Current: 2.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 4.6 A Saturation Current: 6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 1.8 A Saturation Current: 2.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.59 A Saturation Current: 700 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 27 μH Temperature Rise Current: 1.65 A Saturation Current: 1.9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 3.7 A Saturation Current: 5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 30 μH Temperature Rise Current: 1.5 A Saturation Current: 1.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 1.45 A Saturation Current: 1.65 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.57 A Saturation Current: 570 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 39 μH Temperature Rise Current: 1.25 A Saturation Current: 1.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 3.3 A Saturation Current: 4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1.2 A Saturation Current: 1.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 3.15 A Saturation Current: 4.15 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 51 μH Temperature Rise Current: 1.15 A Saturation Current: 1.35 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 56 μH Temperature Rise Current: 1.1 A Saturation Current: 1.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 3 A Saturation Current: 3.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 62 μH Temperature Rise Current: 1.1 A Saturation Current: 1.25 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 1 A Saturation Current: 1.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 7.5 μH Temperature Rise Current: 2.9 A Saturation Current: 3.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 75 μH Temperature Rise Current: 0.95 A Saturation Current: 1.15 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 82 μH Temperature Rise Current: 0.9 A Saturation Current: 1.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 9.1 μH Temperature Rise Current: 2.6 A Saturation Current: 3.35 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-6045S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 91 μH Temperature Rise Current: 0.85 A Saturation Current: 1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 11 A Saturation Current: 17 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 9 A Saturation Current: 15 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 3 A Saturation Current: 5.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 nH Temperature Rise Current: 30 A Saturation Current: 50 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 8 A Saturation Current: 12 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.5 μH Temperature Rise Current: 8 A Saturation Current: 11 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 6 A Saturation Current: 10 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 330 nH Temperature Rise Current: 20 A Saturation Current: 28 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 5 A Saturation Current: 8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 17.5 A Saturation Current: 24 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 4.5 A Saturation Current: 7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 15.5 A Saturation Current: 22 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 4 A Saturation Current: 6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 820 nH Temperature Rise Current: 13 A Saturation Current: 19 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 6.3 A Saturation Current: 9.85 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 5.65 A Saturation Current: 8.15 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 3.3 A Saturation Current: 3.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 1 A Saturation Current: 1.15 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 120 μH Temperature Rise Current: 0.95 A Saturation Current: 1.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 2.6 A Saturation Current: 2.95 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 18 μH Temperature Rise Current: 2.4 A Saturation Current: 2.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 5.15 A Saturation Current: 7.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 2.1 A Saturation Current: 2.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 220 μH Temperature Rise Current: 0.8 A Saturation Current: 850 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 27 μH Temperature Rise Current: 2 A Saturation Current: 2.15 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3 μH Temperature Rise Current: 4.7 A Saturation Current: 6.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 4.4 A Saturation Current: 6.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.6 μH Temperature Rise Current: 4.35 A Saturation Current: 7.52 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 4.35 A Saturation Current: 5.75 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 1.8 A Saturation Current: 2.05 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.64 A Saturation Current: 680 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 36 μH Temperature Rise Current: 1.75 A Saturation Current: 2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 39 μH Temperature Rise Current: 1.7 A Saturation Current: 1.95 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 4.1 A Saturation Current: 5.9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 43 μH Temperature Rise Current: 1.65 A Saturation Current: 1.9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 1.55 A Saturation Current: 1.75 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 51 μH Temperature Rise Current: 1.5 A Saturation Current: 1.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 56 μH Temperature Rise Current: 1.45 A Saturation Current: 1.55 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.2 μH Temperature Rise Current: 3.85 A Saturation Current: 4.45 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 3.6 A Saturation Current: 4.55 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 62 μH Temperature Rise Current: 1.3 A Saturation Current: 1.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 1.25 A Saturation Current: 1.45 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 75 μH Temperature Rise Current: 1.2 A Saturation Current: 1.35 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 91 μH Temperature Rise Current: 1.05 A Saturation Current: 1.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 18 A Saturation Current: 36 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 1.2 μH Temperature Rise Current: 17 A Saturation Current: 33 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 1.5 μH Temperature Rise Current: 16 A Saturation Current: 33 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 1.8 μH Temperature Rise Current: 14 A Saturation Current: 30 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 10 μH Temperature Rise Current: 7.5 A Saturation Current: 12 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 15 μH Temperature Rise Current: 6.25 A Saturation Current: 10 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 150 nH Temperature Rise Current: 43 A Saturation Current: 75 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 18 μH Temperature Rise Current: 5.5 A Saturation Current: 9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 190 nH Temperature Rise Current: 36 A Saturation Current: 70 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 12 A Saturation Current: 27 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 2.5 μH Temperature Rise Current: 11.5 A Saturation Current: 23 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 200 nH Temperature Rise Current: 35 A Saturation Current: 70 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 22 μH Temperature Rise Current: 5 A Saturation Current: 7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 220 nH Temperature Rise Current: 35 A Saturation Current: 60 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 240 nH Temperature Rise Current: 34 A Saturation Current: 60 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 27 μH Temperature Rise Current: 4 A Saturation Current: 6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 270 nH Temperature Rise Current: 33 A Saturation Current: 60 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 3 μH Temperature Rise Current: 11.5 A Saturation Current: 21 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 11 A Saturation Current: 20 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 3.9 μH Temperature Rise Current: 10.5 A Saturation Current: 19 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 300 nH Temperature Rise Current: 32 A Saturation Current: 60 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 33 μH Temperature Rise Current: 3.5 A Saturation Current: 5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 360 nH Temperature Rise Current: 31 A Saturation Current: 60 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 390 nH Temperature Rise Current: 30 A Saturation Current: 60 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 4 μH Temperature Rise Current: 10.2 A Saturation Current: 18 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 4.7 μH Temperature Rise Current: 10 A Saturation Current: 17 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 450 nH Temperature Rise Current: 29 A Saturation Current: 45 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 47 μH Temperature Rise Current: 3 A Saturation Current: 4.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 470 nH Temperature Rise Current: 28 A Saturation Current: 43 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 5.6 μH Temperature Rise Current: 9 A Saturation Current: 14 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 560 nH Temperature Rise Current: 25 A Saturation Current: 40 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 6.2 μH Temperature Rise Current: 8.7 A Saturation Current: 13.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 6.5 μH Temperature Rise Current: 8.6 A Saturation Current: 13.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 6.8 μH Temperature Rise Current: 8.5 A Saturation Current: 13.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 68 μH Temperature Rise Current: 2 A Saturation Current: 3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 680 nH Temperature Rise Current: 22 A Saturation Current: 39 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 7.3 μH Temperature Rise Current: 8.3 A Saturation Current: 13 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 750 nH Temperature Rise Current: 22 A Saturation Current: 39 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 8.2 μH Temperature Rise Current: 8 A Saturation Current: 12.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 82 μH Temperature Rise Current: 1.5 A Saturation Current: 2.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 880 nH Temperature Rise Current: 20 A Saturation Current: 38 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 30 A Saturation Current: 48 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 1.5 μH Temperature Rise Current: 27 A Saturation Current: 45 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 1.8 μH Temperature Rise Current: 24 A Saturation Current: 40 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 10 μH Temperature Rise Current: 10 A Saturation Current: 15.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 12 μH Temperature Rise Current: 9.5 A Saturation Current: 14 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 13 μH Temperature Rise Current: 9 A Saturation Current: 13 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 15 μH Temperature Rise Current: 9 A Saturation Current: 12.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 150 nH Temperature Rise Current: 55 A Saturation Current: 118 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 22 A Saturation Current: 37 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 22 μH Temperature Rise Current: 9 A Saturation Current: 12 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 220 nH Temperature Rise Current: 53 A Saturation Current: 112 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 18 A Saturation Current: 30 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 300 nH Temperature Rise Current: 48 A Saturation Current: 72 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 33 μH Temperature Rise Current: 8 A Saturation Current: 11 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 330 nH Temperature Rise Current: 46 A Saturation Current: 68 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 360 nH Temperature Rise Current: 45 A Saturation Current: 66 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 4.7 μH Temperature Rise Current: 13.5 A Saturation Current: 28 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 400 nH Temperature Rise Current: 44 A Saturation Current: 64 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 47 μH Temperature Rise Current: 6.5 A Saturation Current: 9.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 470 nH Temperature Rise Current: 41 A Saturation Current: 63 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 5.6 μH Temperature Rise Current: 12.5 A Saturation Current: 23 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 500 nH Temperature Rise Current: 40 A Saturation Current: 60 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 560 nH Temperature Rise Current: 37 A Saturation Current: 58 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 6.8 μH Temperature Rise Current: 11.5 A Saturation Current: 18 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 680 nH Temperature Rise Current: 35 A Saturation Current: 55 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 7 μH Temperature Rise Current: 11.2 A Saturation Current: 17.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 8.2 μH Temperature Rise Current: 10.5 A Saturation Current: 16 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1265 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 820 nH Temperature Rise Current: 33 A Saturation Current: 50 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 9.6 A Saturation Current: 8.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.2 μH Temperature Rise Current: 9 A Saturation Current: 7.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.5 μH Temperature Rise Current: 7.6 A Saturation Current: 7.4 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.8 μH Temperature Rise Current: 7 A Saturation Current: 7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 100 nH Temperature Rise Current: 18 A Saturation Current: 33 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 5.6 A Saturation Current: 6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 220 nH Temperature Rise Current: 16.8 A Saturation Current: 18.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 360 nH Temperature Rise Current: 14.5 A Saturation Current: 15 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 400 nH Temperature Rise Current: 14 A Saturation Current: 13.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 560 nH Temperature Rise Current: 12 A Saturation Current: 12.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 600 nH Temperature Rise Current: 11.7 A Saturation Current: 12.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F4020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 720 nH Temperature Rise Current: 10.5 A Saturation Current: 10.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 10.5 A Saturation Current: 12.8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.2 μH Temperature Rise Current: 9.4 A Saturation Current: 12.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.5 μH Temperature Rise Current: 8.8 A Saturation Current: 11.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 150 nH Temperature Rise Current: 18.8 A Saturation Current: 27 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 160 nH Temperature Rise Current: 18.8 A Saturation Current: 27 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 330 nH Temperature Rise Current: 14.4 A Saturation Current: 24 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 470 nH Temperature Rise Current: 14.1 A Saturation Current: 20 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 560 nH Temperature Rise Current: 13.9 A Saturation Current: 16 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 680 nH Temperature Rise Current: 13.4 A Saturation Current: 14 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 800 nH Temperature Rise Current: 13 A Saturation Current: 13.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 820 nH Temperature Rise Current: 12 A Saturation Current: 13 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 12.2 A Saturation Current: 14.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.2 μH Temperature Rise Current: 11 A Saturation Current: 13.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.5 μH Temperature Rise Current: 10.5 A Saturation Current: 12.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.8 μH Temperature Rise Current: 10.1 A Saturation Current: 11.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 150 nH Temperature Rise Current: 22.2 A Saturation Current: 32.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 160 nH Temperature Rise Current: 22.2 A Saturation Current: 32 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 9.7 A Saturation Current: 9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 8.1 A Saturation Current: 8.7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 330 nH Temperature Rise Current: 19.2 A Saturation Current: 26 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 4.7 μH Temperature Rise Current: 5.9 A Saturation Current: 7 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 560 nH Temperature Rise Current: 17.7 A Saturation Current: 20.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 600 nH Temperature Rise Current: 17.7 A Saturation Current: 20 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 800 nH Temperature Rise Current: 13.1 A Saturation Current: 18 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 820 nH Temperature Rise Current: 12.9 A Saturation Current: 17.6 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 18 A Saturation Current: 18 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.2 μH Temperature Rise Current: 16 A Saturation Current: 16 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.8 μH Temperature Rise Current: 14 A Saturation Current: 13 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 180 nH Temperature Rise Current: 32 A Saturation Current: 36 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 10 A Saturation Current: 11 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 8 A Saturation Current: 9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 330 nH Temperature Rise Current: 25 A Saturation Current: 28 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 4.5 μH Temperature Rise Current: 7 A Saturation Current: 8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6030 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 560 nH Temperature Rise Current: 22 A Saturation Current: 25 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6050 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 20 A Saturation Current: 18 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6050 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.2 μH Temperature Rise Current: 18 A Saturation Current: 16 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6050 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.5 μH Temperature Rise Current: 17 A Saturation Current: 14.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6050 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.8 μH Temperature Rise Current: 16 A Saturation Current: 13.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6050 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 13 A Saturation Current: 12 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6050 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 11 A Saturation Current: 10 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6050 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 4.3 μH Temperature Rise Current: 9 A Saturation Current: 8.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6050 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 4.7 μH Temperature Rise Current: 8.5 A Saturation Current: 8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 11 A Saturation Current: 20 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 270 nH Temperature Rise Current: 21 A Saturation Current: 32 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 310 nH Temperature Rise Current: 20 A Saturation Current: 31 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F7020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 330 nH Temperature Rise Current: 19 A Saturation Current: 31 A DC... |
| << Prev | Next >> |