Abracon, LLC AIML-0603 Multilayer AIML-0603-3R3K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Saturation Current: 20 mA DC Resistance Max: 1.55 Ω Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 40 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Saturation Current: 20 mA DC Resistance Max: 1.55 Ω Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 40 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-0603 Multilayer - AIML-0603-3R3K-T - Abracon, LLC
Spicewood, TX, United States
AIML-0603 Multilayer
AIML-0603-3R3K-T
AIML-0603 Multilayer AIML-0603-3R3K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Saturation Current: 20 mA DC Resistance Max: 1.55 Ω Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 40 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 3.3 μH
  • Saturation Current: 20 mA
  • DC Resistance Max: 1.55 Ω
  • Q: 35
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 40 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11599-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11599-6-ND
Fixed Inductors 535-11599-6-ND
3.3µH Shielded Multilayer Inductor 15mA 1.55Ohm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 15mA 1.55Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11599-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11599-1-ND
Fixed Inductors 535-11599-1-ND
3.3µH Shielded Multilayer Inductor 15mA 1.55Ohm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 15mA 1.55Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11599-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11599-2-ND
Fixed Inductors 535-11599-2-ND
3.3µH Shielded Multilayer Inductor 15mA 1.55Ohm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 15mA 1.55Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
FIXED IND 3.3UH 15MA 1.55 OHM - 5-AIML-0603-3R3K-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3UH 15MA 1.55 OHM
5-AIML-0603-3R3K-T
FIXED IND 3.3UH 15MA 1.55 OHM 5-AIML-0603-3R3K-T
FIXED IND 3.3UH 15MA 1.55 OHM

FIXED IND 3.3UH 15MA 1.55 OHM

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-0603-3R3K-T 535-11599-6-ND 5-AIML-0603-3R3K-T
Product Name AIML-0603 Multilayer Fixed Inductors FIXED IND 3.3UH 15MA 1.55 OHM
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details