Abracon, LLC Fixed Inductors AISC-0402F-R13K-T

Description
130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AISC-0402F-R13K-TTR-ND - DigiKey
Thief River Falls, MN, United States
130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)

130nH Unshielded Wirewound Inductor 640mA 230mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AISC-0402F-R13K-TTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515150KDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details