Abracon, LLC Inductors, Coils, Chokes - Fixed Inductors AISC-0402-3N9G-T

Description
Win Source Part Number: 1369746-AISC-0402-3N 9G-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0402 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 3.9 nH Current Rating (Amps): 840 mA Shielding: Unshielded DC Resistance (DCR): 66mOhm Max Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 250 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369746-AISC-0402-3N 9G-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0402 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 3.9 nH Current Rating (Amps): 840 mA Shielding: Unshielded DC Resistance (DCR): 66mOhm Max Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 250 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369746-AISC-0402-3N9G-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369746-AISC-0402-3N9G-T
Inductors, Coils, Chokes - Fixed Inductors 1369746-AISC-0402-3N9G-T
Win Source Part Number: 1369746-AISC-0402-3N 9G-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0402 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 3.9 nH Current Rating (Amps): 840 mA Shielding: Unshielded DC Resistance (DCR): 66mOhm Max Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 6GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1369746-AISC-0402-3N9G-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0402
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 3.9 nH
Current Rating (Amps): 840 mA
Shielding: Unshielded
DC Resistance (DCR): 66mOhm Max
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 6GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
Fixed Inductors - 535-AISC-0402-3N9G-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9NH 840MA 66 MOHM

FIXED IND 3.9NH 840MA 66 MOHM

Buy Now Datasheet
Fixed Inductors - 535-AISC-0402-3N9G-TCT-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-0402-3N9G-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.9nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 840MA 66MOHM Inductor and Choke - 71-AISC-0402-3N9G-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 840MA 66MOHM Inductor and Choke
71-AISC-0402-3N9G-T
SMD 840MA 66MOHM Inductor and Choke 71-AISC-0402-3N9G-T
FIXED IND 3.9NH 840MA 66MOHM SMD Product overview: AISC-0402-3N9G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 840MA, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 840MA, 66MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-3N9G-T can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 840MA 66MOHM SMD Product overview: AISC-0402-3N9G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 840MA, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 840MA, 66MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-3N9G-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AISC-0402-3N9G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0402-3N9G-T
Fixed Inductors AISC-0402-3N9G-T
FIXED IND 3.9NH 840MA 66MOHM SMD

FIXED IND 3.9NH 840MA 66MOHM SMD

Supplier's Site Datasheet
FIXED IND 3.9NH 840MA 66 MOHM - 5-AISC-0402-3N9G-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.9NH 840MA 66 MOHM
5-AISC-0402-3N9G-T
FIXED IND 3.9NH 840MA 66 MOHM 5-AISC-0402-3N9G-T
FIXED IND 3.9NH 840MA 66 MOHM

FIXED IND 3.9NH 840MA 66 MOHM

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
AISC-0402-3N9G-T
Inductors/Coils/Transformers >> Inductors (SMD) AISC-0402-3N9G-T
840mA 3.9nH ±2% SMD,0.6x1.2mm Inductors (SMD) ROHS

840mA 3.9nH ±2% SMD,0.6x1.2mm Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1369746-AISC-0402-3N9G-T 535-AISC-0402-3N9G-TDKR-ND 71-AISC-0402-3N9G-T AISC-0402-3N9G-T 5-AISC-0402-3N9G-T AISC-0402-3N9G-T
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 840MA 66MOHM Inductor and Choke Fixed Inductors FIXED IND 3.9NH 840MA 66 MOHM Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound Ceramic Ceramic; Ceramic
Application RF Choke
Configuration Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details