Abracon, LLC AIML-1206 Multilayer AIML-1206-R33K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Saturation Current: 250 mA DC Resistance Max: 600 mΩ Q: 20 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 145 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Saturation Current: 250 mA DC Resistance Max: 600 mΩ Q: 20 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 145 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-1206 Multilayer - AIML-1206-R33K-T - Abracon, LLC
Spicewood, TX, United States
AIML-1206 Multilayer
AIML-1206-R33K-T
AIML-1206 Multilayer AIML-1206-R33K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Saturation Current: 250 mA DC Resistance Max: 600 mΩ Q: 20 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 145 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-1206
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 330 nH
  • Saturation Current: 250 mA
  • DC Resistance Max: 600 mΩ
  • Q: 20
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 145 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.2 mm
  • Width: 1.6 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11685-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11685-2-ND
Fixed Inductors 535-11685-2-ND
330nH Shielded Multilayer Inductor 250mA 400mOhm Max 1206 (3216 Metric)

330nH Shielded Multilayer Inductor 250mA 400mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11685-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11685-1-ND
Fixed Inductors 535-11685-1-ND
330nH Shielded Multilayer Inductor 250mA 400mOhm Max 1206 (3216 Metric)

330nH Shielded Multilayer Inductor 250mA 400mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-1206-R33K-T 535-11685-2-ND
Product Name AIML-1206 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details