Abracon, LLC AIRD-02 Drum Core AIRD-02-100K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Temperature Rise Current: 11.4 A Saturation Current: 30 A DC Resistance Max: 9 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Temperature Rise Current: 11.4 A Saturation Current: 30 A DC Resistance Max: 9 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-02 Drum Core - AIRD-02-100K - Abracon, LLC
Spicewood, TX, United States
AIRD-02 Drum Core
AIRD-02-100K
AIRD-02 Drum Core AIRD-02-100K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 10 μH Temperature Rise Current: 11.4 A Saturation Current: 30 A DC Resistance Max: 9 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-02
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 10 μH
  • Temperature Rise Current: 11.4 A
  • Saturation Current: 30 A
  • DC Resistance Max: 9 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 21 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11399-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11399-ND
Fixed Inductors 535-11399-ND
10µH Unshielded Wirewound Inductor 11.4A 9mOhm Max Radial, Vertical Cylinder

10µH Unshielded Wirewound Inductor 11.4A 9mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - AIRD-02-100K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AIRD-02-100K
Fixed Inductors AIRD-02-100K
FIXED IND 10UH 11.4A 9 MOHM TH

FIXED IND 10UH 11.4A 9 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-02-100K 535-11399-ND AIRD-02-100K
Product Name AIRD-02 Drum Core Fixed Inductors Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Standard Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details