Abracon, LLC AIML-1206 Multilayer AIML-1206-R56K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 560 nH Saturation Current: 150 mA DC Resistance Max: 700 mΩ Q: 25 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 115 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 560 nH Saturation Current: 150 mA DC Resistance Max: 700 mΩ Q: 25 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 115 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-1206 Multilayer - AIML-1206-R56K-T - Abracon, LLC
Spicewood, TX, United States
AIML-1206 Multilayer
AIML-1206-R56K-T
AIML-1206 Multilayer AIML-1206-R56K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 560 nH Saturation Current: 150 mA DC Resistance Max: 700 mΩ Q: 25 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 115 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-1206
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 560 nH
  • Saturation Current: 150 mA
  • DC Resistance Max: 700 mΩ
  • Q: 25
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 115 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.2 mm
  • Width: 1.6 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11688-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11688-2-ND
Fixed Inductors 535-11688-2-ND
560nH Shielded Multilayer Inductor 150mA 550mOhm Max 1206 (3216 Metric)

560nH Shielded Multilayer Inductor 150mA 550mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-1206-R56K-T 535-11688-2-ND
Product Name AIML-1206 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 2 (+/- %)
View Details