Abracon, LLC AISC-0402 RF Wirewound AISC-0402-19NG-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 19 nH Temperature Rise Current: 0.48 A DC Resistance Max: 200 mΩ Q: 26 Operating Temperature: -40°C ~ +125°C Tolerance: 2 SRF: 3.04 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 19 nH Temperature Rise Current: 0.48 A DC Resistance Max: 200 mΩ Q: 26 Operating Temperature: -40°C ~ +125°C Tolerance: 2 SRF: 3.04 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0402 RF Wirewound - AISC-0402-19NG-T - Abracon, LLC
Spicewood, TX, United States
AISC-0402 RF Wirewound
AISC-0402-19NG-T
AISC-0402 RF Wirewound AISC-0402-19NG-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 19 nH Temperature Rise Current: 0.48 A DC Resistance Max: 200 mΩ Q: 26 Operating Temperature: -40°C ~ +125°C Tolerance: 2 SRF: 3.04 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0402
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 19 nH
  • Temperature Rise Current: 0.48 A
  • DC Resistance Max: 200 mΩ
  • Q: 26
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 2
  • SRF: 3.04 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.19 mm
  • Width: 0.64 mm
  • Height: 0.66 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISC-0402-19NG-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0402-19NG-TTR-ND
Fixed Inductors AISC-0402-19NG-TTR-ND
19nH Unshielded Wirewound Inductor 480mA 200mOhm Max 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 480mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
480MA 200 MOHM Inductor and Choke - 71-AISC-0402-19NG-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
480MA 200 MOHM Inductor and Choke
71-AISC-0402-19NG-T
480MA 200 MOHM Inductor and Choke 71-AISC-0402-19NG-T
FIXED IND 19NH 480MA 200 MOHM Product overview: AISC-0402-19NG-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 480MA, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-19NG-T can be used for catalog matching and distributor lookup.

FIXED IND 19NH 480MA 200 MOHM Product overview: AISC-0402-19NG-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 480MA, 200 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-19NG-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - AISC-0402-19NG-T
860809-AISC-0402-19NG-T
Fixed Inductors - AISC-0402-19NG-T 860809-AISC-0402-19NG-T
Manufacturer: Abracon LLC Win Source Part Number: 860809-AISC-0402-19N G-T Series: AISC-0402 Operating Temperature Range: -40°C ~ 125°C Features: 19 nH Unshielded Wirewound Inductor 480 mA 200mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: AISC-0402-19NG-TCT, AISC-0402-19NG-TTR, -AISC-0402-19NG-TCT, -AISC-0402-19NG-TTR, AISC040219NGT

Manufacturer: Abracon LLC
Win Source Part Number: 860809-AISC-0402-19NG-T
Series: AISC-0402
Operating Temperature Range: -40°C ~ 125°C
Features: 19 nH Unshielded Wirewound Inductor 480 mA 200mOhm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: AISC-0402-19NG-TCT, AISC-0402-19NG-TTR, -AISC-0402-19NG-TCT, -AISC-0402-19NG-TTR, AISC040219NGT

Buy Now Datasheet
Fixed Inductors - AISC-0402-19NG-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0402-19NG-T
Fixed Inductors AISC-0402-19NG-T
FIXED IND 19NH 480MA 200MOHM SMD

FIXED IND 19NH 480MA 200MOHM SMD

Supplier's Site Datasheet
FIXED IND 19NH 480MA 200 MOHM - 5-AISC-0402-19NG-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 19NH 480MA 200 MOHM
5-AISC-0402-19NG-T
FIXED IND 19NH 480MA 200 MOHM 5-AISC-0402-19NG-T
FIXED IND 19NH 480MA 200 MOHM

FIXED IND 19NH 480MA 200 MOHM

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0402-19NG-T AISC-0402-19NG-TTR-ND 71-AISC-0402-19NG-T 860809-AISC-0402-19NG-T AISC-0402-19NG-T 5-AISC-0402-19NG-T
Product Name AISC-0402 RF Wirewound Fixed Inductors 480MA 200 MOHM Inductor and Choke Fixed Inductors - AISC-0402-19NG-T Fixed Inductors FIXED IND 19NH 480MA 200 MOHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 0.0190 microH 0.0190 microH 0.0190 microH 0.0190 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
Power Inductors - 2176637-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details