Abracon, LLC Fixed Inductors AISC-0603HP-8N2J-T

Description
8.2nH Unshielded Wirewound Inductor 1.4A 54mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 1.4A 54mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-0603HP-8N2J-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0603HP-8N2J-T-ND
Fixed Inductors AISC-0603HP-8N2J-T-ND
8.2nH Unshielded Wirewound Inductor 1.4A 54mOhm Max Nonstandard

8.2nH Unshielded Wirewound Inductor 1.4A 54mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number AISC-0603HP-8N2J-T-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N4 0402DC-9N4XJRW , 0402DC-9N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details