Abracon, LLC Fixed Inductors AISC-0402-11NJ-T

Description
11nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10438-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10438-2-ND
Fixed Inductors 535-10438-2-ND
11nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10438-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10438-6-ND
Fixed Inductors 535-10438-6-ND
11nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10438-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10438-1-ND
Fixed Inductors 535-10438-1-ND
11nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
640mA Inductor and Choke - 71-AISC-0402-11NJ-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640mA Inductor and Choke
71-AISC-0402-11NJ-T
640mA Inductor and Choke 71-AISC-0402-11NJ-T
11nH 640mA 120mR 0402 Ceramic Fixed Inductor Product overview: AISC-0402-11NJ-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-11NJ-T can be used for catalog matching and distributor lookup.

11nH 640mA 120mR 0402 Ceramic Fixed Inductor Product overview: AISC-0402-11NJ-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 640mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-11NJ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369779-AISC-0402-11NJ-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369779-AISC-0402-11NJ-T
Inductors, Coils, Chokes - Fixed Inductors 1369779-AISC-0402-11NJ-T
Win Source Part Number: 1369779-AISC-0402-11 NJ-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0402 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 11 nH Current Rating (Amps): 640 mA Shielding: Unshielded DC Resistance (DCR): 120mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.68GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1369779-AISC-0402-11NJ-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0402
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 11 nH
Current Rating (Amps): 640 mA
Shielding: Unshielded
DC Resistance (DCR): 120mOhm Max
Q @ Freq: 26 @ 250MHz
Frequency - Self Resonant: 3.68GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
Fixed Inductors - AISC-0402-11NJ-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0402-11NJ-T
Fixed Inductors AISC-0402-11NJ-T
FIXED IND 11NH 640MA 120MOHM SMD

FIXED IND 11NH 640MA 120MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10438-2-ND 71-AISC-0402-11NJ-T 1369779-AISC-0402-11NJ-T AISC-0402-11NJ-T
Product Name Fixed Inductors 640mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic Ceramic; Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469839 - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details