Abracon, LLC Datasheets for Ferrite Beads

Ferrite beads are used to suppress unwanted signals that can interfere with electrical devices such as DC supplies, transmission lines and cables. They provide attenuation of selected frequency bands.
Ferrite Beads: Learn more

Product Name Notes
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1512C Application: RF Type: Air Coil Rating: N/A Inductance: 12.5 nH DC Resistance Max: 3 mΩ Q: 137 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 39 nH DC Resistance Max: 5.6 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 56 nH DC Resistance Max: 6.4 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-1812 Application: RF Type: Air Coil Rating: N/A Inductance: 82 nH DC Resistance Max: 8.9 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 111 nH DC Resistance Max: 9.5 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAC-4125C Application: RF Type: Air Coil Rating: N/A Inductance: 380 nH DC Resistance Max: 25.5 mΩ Q: 100 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIAP-03 Application: Power Type: Axial Rating: N/A Inductance: 2.2 mH Saturation Current: 580 mA DC Resistance Max: 2 Ω Operating Temperature: -55°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH DC Resistance Max: 220 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH DC Resistance Max: 400 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIMC-0201 Application: Power Type: Multilayer Rating: N/A Inductance: 3.9 μH DC Resistance Max: 450 mΩ Q: 4 Operating Temperature: -55°C ~ +125°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 20 mA DC Resistance Max: 1.15 Ω Q: 35 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH Saturation Current: 1 mA DC Resistance Max: 2.1 Ω Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.2 μH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.8 μH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 22 μH Saturation Current: 10 mA DC Resistance Max: 1.1 Ω Q: 40 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 200 mA DC Resistance Max: 650 mΩ Q: 25 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 250 mA DC Resistance Max: 250 mΩ Q: 20 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 50 mA DC Resistance Max: 600 mΩ Q: 45 Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 19 nH Temperature Rise Current: 0.48 A DC Resistance Max: 200 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 23 nH Temperature Rise Current: 0.4 A DC Resistance Max: 250 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 40 nH Temperature Rise Current: 0.2 A DC Resistance Max: 550 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 7.5 nH Temperature Rise Current: 0.68 A DC Resistance Max: 100 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 470 nH Temperature Rise Current: 0.47 A DC Resistance Max: 370 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 100 nH Temperature Rise Current: 0.47 A DC Resistance Max: 540 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 nH Temperature Rise Current: 1.7 A DC Resistance Max: 35 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 27 nH Saturation Current: 1.3 A DC Resistance Max: 70 mΩ Q: 75...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-1008HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 10 nH Temperature Rise Current: 1.3 A DC Resistance Max: 80 mΩ Q:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISM-1008 Application: Power Type: Wirewound (Mold) Rating: N/A Inductance: 10 μH DC Resistance Max: 3.5 Ω Q: 25 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-07 Application: Power Type: Drum Core Rating: N/A Inductance: 680 μH Temperature Rise Current: 0.15 A Saturation Current: 180 mA DC Resistance...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-08 Application: Power Type: Drum Core Rating: N/A Inductance: 150 μH DC Resistance Max: 230 mΩ Operating Temperature: -25°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-12 Application: Power Type: Drum Core Rating: N/A Inductance: 22 μH DC Resistance Max: 110 mΩ Q: 30 Operating Temperature: -25°C ~...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIUR-15 Application: Power Type: Drum Core Rating: N/A Inductance: 470 μH DC Resistance Max: 330 mΩ Operating Temperature: -25°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 50 mA DC Resistance Max: 900 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 700 mA DC Resistance Max: 140 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 1 A DC Resistance Max: 70 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.85 A Saturation Current: 250 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.2 A Saturation Current: 1.25 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.3 A Saturation Current: 1.15 A DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A Saturation Current: 500 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.9 A Saturation Current: 800 mA DC Resistance Max:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.1 A Saturation Current: 800 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.7 μH DC Resistance Max: 78.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 62 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0410FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Saturation Current: 1.8 A DC Resistance Max: 100 mΩ Operating...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.9 A Saturation Current: 3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0418FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 1.5 A Saturation Current: 1.6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 64.8 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 378 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 624.5 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0428S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 82 μH DC Resistance Max: 914.8 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0520LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 3.7 A Saturation Current: 3.7 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0530HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 5.5 A Saturation Current: 9 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0530LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 4.5 A Saturation Current: 4.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0602S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 84 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 11 A Saturation Current: 20.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 3 A Saturation Current: 7 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 8 A Saturation Current: 14 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 10 A Saturation Current: 14 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 8 A Saturation Current: 10 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 6.5 A Saturation Current: 10 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0630LR Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 18 A Saturation Current: 20 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1.5 μH Saturation Current: 8 A DC Resistance Max: 10 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH Saturation Current: 2.6 A DC Resistance Max: 85 mΩ Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0804T Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 680 μH Saturation Current: 420 mA DC Resistance Max: 2.02 Ω Operating Temperature:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1040HI Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 30 A Saturation Current: 40 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 120 μH DC Resistance Max: 169 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 15 μH DC Resistance Max: 26 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-1207S Application: Power Type: Wirewound (Glued Sleeve) Rating: N/A Inductance: 47 μH DC Resistance Max: 78 mΩ Operating Temperature: -40°C ~ +85°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A Saturation Current: 1.45 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2010HC Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.65 A Saturation Current: 800 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.42 A Saturation Current: 650 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2012 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.9 A Saturation Current: 1.1 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2410 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.9 A Saturation Current: 2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2410 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 680 nH Temperature Rise Current: 2.5 A Saturation Current: 2.6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-2515 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.1 A Saturation Current: 1.15 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4020S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.36 A Saturation Current: 610 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 4.15 A Saturation Current: 5.26 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.5 A Saturation Current: 1.95 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 12 μH Temperature Rise Current: 1.3 A Saturation Current: 1.7 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-4030S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 2 A Saturation Current: 2.9 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-7318 Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 6 A Saturation Current: 10 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 330 μH Temperature Rise Current: 0.64 A Saturation Current: 680 mA DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-8040S Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 91 μH Temperature Rise Current: 1.05 A Saturation Current: 1.2 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-M3015 Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.8 A Saturation Current: 3 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 1 μH Temperature Rise Current: 18 A Saturation Current: 36 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 1.5 μH Temperature Rise Current: 16 A Saturation Current: 33 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 12 A Saturation Current: 27 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F1040 Application: Power Type: Molded (Round Wire) Rating: AEC-Q200 Inductance: 470 nH Temperature Rise Current: 28 A Saturation Current: 43 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.5 μH Temperature Rise Current: 8.8 A Saturation Current: 11.7 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F5020 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 560 nH Temperature Rise Current: 13.9 A Saturation Current: 16 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-F6050 Application: Power Type: Molded (Flat Wire) Rating: AEC-Q200 Inductance: 1.8 μH Temperature Rise Current: 16 A Saturation Current: 13.5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S4035 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 2.2 μH Temperature Rise Current: 3.5 A Saturation Current: 4.8 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 4.7 μH Temperature Rise Current: 4.25 A Saturation Current: 5 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S8050 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 100 μH Temperature Rise Current: 1.25 A Saturation Current: 1.6 A DC...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATCA-01 Application: Power Type: Toroid Rating: N/A Inductance: 100 μH Saturation Current: 2 A DC Resistance Max: 81 mΩ Operating Temperature: -40°C...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ATFC-0201HQ Application: RF Type: Thin Film Rating: N/A Inductance: 2 nH DC Resistance Max: 200 mΩ Q: 14 Operating Temperature: -40°C ~...
RoHS/RoHS II Compliant Impedance @ Frequency: 1 kOhms @ 100MHz Series: ACML-0402 Current Rating (Max): 100 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 1 kOhms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 1 kOhms @ 100MHz Series: ACML-0805 Current Rating (Max): 300 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 1.2 kOhms @ 50MHz Series: ACML-0805 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 1.5 kOhms @ 100MHz Series: ACML-0402 Current Rating (Max): 100 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 1.5 kOhms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 1.5 kOhms @ 50MHz Series: ACML-0805 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 100 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 100 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 11 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 11 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 11 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 11 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 11 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 110 Ohms @ 100MHz Series: ALFB-01 Current Rating (Max): 5 A Operating Temperature: -40°C ~ 85°C Package / Case: Axial, Split Radial Bend Mounting...
RoHS/RoHS II Compliant Impedance @ Frequency: 120 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 120 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 150 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 120 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1.2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 120 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 600 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 120 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 1.2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 120 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 800 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 150 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 800 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 150 Ohms @ 100MHz Series: ALFB-02 Operating Temperature: -40°C ~ 85°C Package / Case: Axial, Split Radial Bend Mounting Type: Through Hole Length: 3.5...
RoHS/RoHS II Compliant Impedance @ Frequency: 17 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 180 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 150 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 180 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 180 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 600 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 19 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 300 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 19 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 1 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 19 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 2 kOhms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 2 kOhms @ 50MHz Series: ACML-0805 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 2.5 kOhms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 220 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 150 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 220 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 220 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 220 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 220 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 600 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 240 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 240 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 125 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 26 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 300 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 100 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 300 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 300 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 300 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 300 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 31 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 300 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 31 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 31 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 31 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 31 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 35 Ohms @ 100MHz Series: ACSB-05 Current Rating (Max): 5 A Operating Temperature: -40°C ~ 85°C Package / Case: 2218 (5648 Metric), 4 Lead...
RoHS/RoHS II Compliant Impedance @ Frequency: 36 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 47 Ohms @ 100MHz Series: ACSB-03 Current Rating (Max): 5 A Operating Temperature: -40°C ~ 85°C Package / Case: 2-SMD, J-Lead Mounting Type: Surface...
RoHS/RoHS II Compliant Impedance @ Frequency: 470 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 470 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 100 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 5 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 5 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 5 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 50 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 50 Ohms @ 100MHz Series: ACSB-04 Current Rating (Max): 5 A Operating Temperature: -40°C ~ 85°C Package / Case: 6-SMD, J-Lead Mounting Type: Surface...
RoHS/RoHS II Compliant Impedance @ Frequency: 500 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 100 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 500 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 500 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 800 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 500 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 550 Ohms @ 100MHz Series: AWBC-05 Operating Temperature: -40°C ~ 85°C Package / Case: Radial Mounting Type: Through Hole Length: 6 mm Height: 10.31...
RoHS/RoHS II Compliant Impedance @ Frequency: 580 Ohms @ 100MHz Series: AWBC-03 Package / Case: Axial Mounting Type: Through Hole Length: 6 mm Width: 10 mm Part Status: Active
RoHS/RoHS II Compliant Impedance @ Frequency: 6 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 600 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 1.5 A Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 60 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 100 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0603H Current Rating (Max): 800 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 600 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 7 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 500 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 7 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 2.2 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 70 Ohms @ 100MHz Series: ACML-0402HC Current Rating (Max): 1.3 A Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 70 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 750 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 300 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 80 Ohms @ 100MHz Series: ACML-0201 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0201 (0603 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 80 Ohms @ 100MHz Series: ACML-0402 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0402 (1005 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 80 Ohms @ 100MHz Series: ACML-0603 Current Rating (Max): 200 mA Operating Temperature: -55°C ~ 125°C Package / Case: 0603 (1608 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 80 Ohms @ 100MHz Series: ACML-0805 Current Rating (Max): 1 A Operating Temperature: -55°C ~ 125°C Package / Case: 0805 (2012 Metric) Mounting Type:...
RoHS/RoHS II Compliant Impedance @ Frequency: 800 Ohms @ 100MHz Series: AWBC-09 Operating Temperature: -40°C ~ 85°C Package / Case: Axial Mounting Type: Through Hole Length: 6 mm Height: 10...
RoHS/RoHS II Compliant Impedance @ Frequency: 90 Ohms @ 100MHz Series: ACSB-02 Current Rating (Max): 5 A Operating Temperature: -40°C ~ 85°C Package / Case: 2-SMD, J-Lead Mounting Type: Surface...
RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 180 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 210 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 22 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 80 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 250 Ohms @ 100MHz Current Rating (Max): 400 mA DC Resistance Max (mΩ): 280 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-0603 Type: Signal Line Impedance @ Frequency: 90 Ohms @ 100MHz Current Rating (Max): 500 mA DC Resistance Max (mΩ): 145 mΩ Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACM-31 Type: Signal Line Impedance @ Frequency: 2.2 kOhms @ 100MHz Current Rating (Max): 200 mA DC Resistance Max (mΩ): 1.2 Ω Voltage Rating DC: 50...
RoHS/RoHS II Compliant Series: ACML-1206 Current Rating (Max): 1 A Operating Temperature: -45°C ~ 125°C Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount Length: 3.2 mm Width: 1.6...
RoHS/RoHS II Compliant Series: ACML-1210 Part Status: Obsolete
RoHS/RoHS II Compliant Series: ALFT-03A Type: Power Line Current Rating (Max): 1 A DC Resistance Max (mΩ): 750 mΩ Voltage Rating DC: 250 V Operating Temperature: -25°C ~ 85°C Number...
RoHS/RoHS II Compliant Series: ALFT-03A Type: Power Line Current Rating (Max): 2.2 A DC Resistance Max (mΩ): 400 mΩ Voltage Rating DC: 250 V Operating Temperature: -25°C ~ 85°C Number...
RoHS/RoHS II Compliant Series: ALFT-03A Type: Power Line Current Rating (Max): 500 mA DC Resistance Max (mΩ): 1.2 Ω Voltage Rating DC: 250 V Operating Temperature: -25°C ~ 85°C Number...
RoHS/RoHS II Compliant Series: ALFT-03A Type: Power Line Current Rating (Max): 700 mA DC Resistance Max (mΩ): 800 mΩ Voltage Rating DC: 250 V Operating Temperature: -25°C ~ 85°C Number...
RoHS/RoHS II Compliant Series: ALFT-04 Type: Signal Line Current Rating (Max): 3 A DC Resistance Max (mΩ): 40 mΩ Operating Temperature: -25°C ~ 85°C Number of Lines: 2 Mounting Type:...