Abracon, LLC AISC-0603F RF Wirewound AISC-0603F-R33J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.51 A DC Resistance Max: 290 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 730 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.51 A DC Resistance Max: 290 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 730 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0603F RF Wirewound - AISC-0603F-R33J-T - Abracon, LLC
Spicewood, TX, United States
AISC-0603F RF Wirewound
AISC-0603F-R33J-T
AISC-0603F RF Wirewound AISC-0603F-R33J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 330 nH Temperature Rise Current: 0.51 A DC Resistance Max: 290 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 730 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0603F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 330 nH
  • Temperature Rise Current: 0.51 A
  • DC Resistance Max: 290 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 5
  • SRF: 730 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 1 mm
  • Height: 1 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISC-0603F-R33J-TDKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 510mA 290mOhm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 510mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-0603F-R33J-TCT-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 510mA 290mOhm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 510mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-0603F-R33J-TTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Wirewound Inductor 510mA 290mOhm Max 0603 (1608 Metric)

330nH Unshielded Wirewound Inductor 510mA 290mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0603F-R33J-T 535-AISC-0603F-R33J-TDKR-ND
Product Name AISC-0603F RF Wirewound Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers