Abracon, LLC AISC-0603HP RF Wirewound AISC-0603HP-33NJ-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 0.68 A DC Resistance Max: 170 mΩ Q: 40 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 2.3 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 0.68 A DC Resistance Max: 170 mΩ Q: 40 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 2.3 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0603HP RF Wirewound - AISC-0603HP-33NJ-T - Abracon, LLC
Spicewood, TX, United States
AISC-0603HP RF Wirewound
AISC-0603HP-33NJ-T
AISC-0603HP RF Wirewound AISC-0603HP-33NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 33 nH Temperature Rise Current: 0.68 A DC Resistance Max: 170 mΩ Q: 40 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 2.3 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0603HP
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 33 nH
  • Temperature Rise Current: 0.68 A
  • DC Resistance Max: 170 mΩ
  • Q: 40
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 2.3 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.8 mm
  • Width: 1.12 mm
  • Height: 1.02 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - AISC-0603HP-33NJ-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0603HP-33NJ-T-ND
Fixed Inductors AISC-0603HP-33NJ-T-ND
33nH Unshielded Wirewound Inductor 680mA 170mOhm Max Nonstandard

33nH Unshielded Wirewound Inductor 680mA 170mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0603HP-33NJ-T AISC-0603HP-33NJ-T-ND
Product Name AISC-0603HP RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2-2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 680 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details