Abracon, LLC Datasheets for Varistors
Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices.
Varistors: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Series: AMCV-0201 Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0201 Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Varistor Voltage (Min): 10 V Varistor Voltage (Typ): 12 V Varistor Voltage (Max): 14 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0201 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 11 V Varistor Voltage (Typ): 13.5 V Varistor Voltage (Max): 16 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0402 Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0402 Maximum AC Volts: 12.7 V Maximum DC Volts: 18 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0402 Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 38 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0402 Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Varistor Voltage (Min): 10 V Varistor Voltage (Typ): 12 V Varistor Voltage (Max): 14 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0402 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 11 V Varistor Voltage (Typ): 13.5 V Varistor Voltage (Max): 16 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0402LC Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0402LC Maximum AC Volts: 12.7 V Maximum DC Volts: 18 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0402LC Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 38 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0603 Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0603 Maximum AC Volts: 12.7 V Maximum DC Volts: 18 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0603 Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 38 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0603 Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Varistor Voltage (Min): 10 V Varistor Voltage (Typ): 12 V Varistor Voltage (Max): 14 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0603 Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 11 V Varistor Voltage (Typ): 13.5 V Varistor Voltage (Max): 16 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0603LC Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0603LC Maximum AC Volts: 12.7 V Maximum DC Volts: 18 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0603LC Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 38 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0805 Maximum AC Volts: 12.7 V Maximum DC Volts: 18 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 50 V Varistor Voltage (Max): 28 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0805 Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 34.5 V Varistor Voltage (Max): 38 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0805 Maximum AC Volts: 21.3 V Maximum DC Volts: 30 V Varistor Voltage (Min): 37 V Varistor Voltage (Typ): 41.5 V Varistor Voltage (Max): 46 V... | |
| RoHS/RoHS II Compliant Series: AMCV-0805 Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Varistor Voltage (Min): 10 V Varistor Voltage (Typ): 12 V Varistor Voltage (Max): 14 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 12.7 V Maximum DC Volts: 18 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 15.6 V Maximum DC Volts: 22 V Varistor Voltage (Min): 26 V Varistor Voltage (Typ): 30 V Varistor Voltage (Max): 34 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 35 V Varistor Voltage (Max): 38 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 21.3 V Maximum DC Volts: 30 V Varistor Voltage (Min): 37 V Varistor Voltage (Typ): 42 V Varistor Voltage (Max): 46 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 30 V Maximum DC Volts: 38 V Varistor Voltage (Min): 46 V Varistor Voltage (Typ): 50 V Varistor Voltage (Max): 54 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 34.1 V Maximum DC Volts: 48 V Varistor Voltage (Min): 54 V Varistor Voltage (Typ): 60 V Varistor Voltage (Max): 67 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Varistor Voltage (Min): 10 V Varistor Voltage (Typ): 12 V Varistor Voltage (Max): 14 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 40 V Maximum DC Volts: 56 V Varistor Voltage (Min): 61 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 75 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 46 V Maximum DC Volts: 60 V Varistor Voltage (Min): 69 V Varistor Voltage (Typ): 76 V Varistor Voltage (Max): 83 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 50 V Maximum DC Volts: 65 V Varistor Voltage (Min): 73 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 91 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 55 V Maximum DC Volts: 75 V Varistor Voltage (Min): 85 V Varistor Voltage (Typ): 94 V Varistor Voltage (Max): 103 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 12 V Varistor Voltage (Typ): 14 V Varistor Voltage (Max): 16 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 60 V Maximum DC Volts: 85 V Varistor Voltage (Min): 90 V Varistor Voltage (Typ): 100 V Varistor Voltage (Max): 110 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 75 V Maximum DC Volts: 100 V Varistor Voltage (Min): 108 V Varistor Voltage (Typ): 120 V Varistor Voltage (Max): 132 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1206H Maximum AC Volts: 8.5 V Maximum DC Volts: 12 V Varistor Voltage (Min): 13 V Varistor Voltage (Typ): 16 V Varistor Voltage (Max): 19 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 12.7 V Maximum DC Volts: 18 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 15.6 V Maximum DC Volts: 22 V Varistor Voltage (Min): 26 V Varistor Voltage (Typ): 30 V Varistor Voltage (Max): 34 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 35 V Varistor Voltage (Max): 38 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 21.3 V Maximum DC Volts: 30 V Varistor Voltage (Min): 37 V Varistor Voltage (Typ): 42 V Varistor Voltage (Max): 46 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 30 V Maximum DC Volts: 38 V Varistor Voltage (Min): 46 V Varistor Voltage (Typ): 50 V Varistor Voltage (Max): 54 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 34.1 V Maximum DC Volts: 48 V Varistor Voltage (Min): 54 V Varistor Voltage (Typ): 60 V Varistor Voltage (Max): 67 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Varistor Voltage (Min): 10 V Varistor Voltage (Typ): 12 V Varistor Voltage (Max): 14 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 40 V Maximum DC Volts: 56 V Varistor Voltage (Min): 61 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 75 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 46 V Maximum DC Volts: 60 V Varistor Voltage (Min): 69 V Varistor Voltage (Typ): 76 V Varistor Voltage (Max): 83 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 50 V Maximum DC Volts: 65 V Varistor Voltage (Min): 73 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 91 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 55 V Maximum DC Volts: 75 V Varistor Voltage (Min): 85 V Varistor Voltage (Typ): 94 V Varistor Voltage (Max): 103 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 12 V Varistor Voltage (Typ): 14 V Varistor Voltage (Max): 16 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 60 V Maximum DC Volts: 85 V Varistor Voltage (Min): 90 V Varistor Voltage (Typ): 100 V Varistor Voltage (Max): 110 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 75 V Maximum DC Volts: 100 V Varistor Voltage (Min): 108 V Varistor Voltage (Typ): 120 V Varistor Voltage (Max): 132 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1210H Maximum AC Volts: 8.5 V Maximum DC Volts: 12 V Varistor Voltage (Min): 13 V Varistor Voltage (Typ): 16 V Varistor Voltage (Max): 19 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 12.7 V Maximum DC Volts: 18 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 15.6 V Maximum DC Volts: 22 V Varistor Voltage (Min): 26 V Varistor Voltage (Typ): 30 V Varistor Voltage (Max): 34 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 35 V Varistor Voltage (Max): 38 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 21.3 V Maximum DC Volts: 30 V Varistor Voltage (Min): 37 V Varistor Voltage (Typ): 42 V Varistor Voltage (Max): 46 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 30 V Maximum DC Volts: 38 V Varistor Voltage (Min): 46 V Varistor Voltage (Typ): 50 V Varistor Voltage (Max): 54 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 34.1 V Maximum DC Volts: 48 V Varistor Voltage (Min): 54 V Varistor Voltage (Typ): 60 V Varistor Voltage (Max): 67 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Varistor Voltage (Min): 10 V Varistor Voltage (Typ): 12 V Varistor Voltage (Max): 14 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 40 V Maximum DC Volts: 56 V Varistor Voltage (Min): 61 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 75 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 46 V Maximum DC Volts: 60 V Varistor Voltage (Min): 69 V Varistor Voltage (Typ): 76 V Varistor Voltage (Max): 83 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 50 V Maximum DC Volts: 65 V Varistor Voltage (Min): 73 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 91 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 55 V Maximum DC Volts: 75 V Varistor Voltage (Min): 85 V Varistor Voltage (Typ): 94 V Varistor Voltage (Max): 103 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 12 V Varistor Voltage (Typ): 14 V Varistor Voltage (Max): 16 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 60 V Maximum DC Volts: 85 V Varistor Voltage (Min): 90 V Varistor Voltage (Typ): 100 V Varistor Voltage (Max): 110 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 75 V Maximum DC Volts: 100 V Varistor Voltage (Min): 108 V Varistor Voltage (Typ): 120 V Varistor Voltage (Max): 132 V... | |
| RoHS/RoHS II Compliant Series: AMCV-1812H Maximum AC Volts: 8.5 V Maximum DC Volts: 12 V Varistor Voltage (Min): 13 V Varistor Voltage (Typ): 16 V Varistor Voltage (Max): 19 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 10 V Maximum DC Volts: 14 V Varistor Voltage (Min): 16 V Varistor Voltage (Typ): 19 V Varistor Voltage (Max): 22 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 12.7 V Maximum DC Volts: 18 V Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 15.6 V Maximum DC Volts: 22 V Varistor Voltage (Min): 26 V Varistor Voltage (Typ): 30 V Varistor Voltage (Max): 34 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 18.4 V Maximum DC Volts: 26 V Varistor Voltage (Min): 31 V Varistor Voltage (Typ): 35 V Varistor Voltage (Max): 38 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 21.3 V Maximum DC Volts: 30 V Varistor Voltage (Min): 37 V Varistor Voltage (Typ): 42 V Varistor Voltage (Max): 46 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 30 V Maximum DC Volts: 38 V Varistor Voltage (Min): 46 V Varistor Voltage (Typ): 50 V Varistor Voltage (Max): 54 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 34.1 V Maximum DC Volts: 48 V Varistor Voltage (Min): 54 V Varistor Voltage (Typ): 60 V Varistor Voltage (Max): 67 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 4 V Maximum DC Volts: 5.5 V Varistor Voltage (Min): 10 V Varistor Voltage (Typ): 12 V Varistor Voltage (Max): 14 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 40 V Maximum DC Volts: 56 V Varistor Voltage (Min): 61 V Varistor Voltage (Typ): 68 V Varistor Voltage (Max): 75 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 46 V Maximum DC Volts: 60 V Varistor Voltage (Min): 69 V Varistor Voltage (Typ): 76 V Varistor Voltage (Max): 83 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 50 V Maximum DC Volts: 65 V Varistor Voltage (Min): 73 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 91 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 55 V Maximum DC Volts: 75 V Varistor Voltage (Min): 85 V Varistor Voltage (Typ): 94 V Varistor Voltage (Max): 103 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 12 V Varistor Voltage (Typ): 14 V Varistor Voltage (Max): 16 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 60 V Maximum DC Volts: 85 V Varistor Voltage (Min): 90 V Varistor Voltage (Typ): 100 V Varistor Voltage (Max): 110 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 75 V Maximum DC Volts: 100 V Varistor Voltage (Min): 108 V Varistor Voltage (Typ): 120 V Varistor Voltage (Max): 132 V... | |
| RoHS/RoHS II Compliant Series: AMCV-2220H Maximum AC Volts: 8.5 V Maximum DC Volts: 12 V Varistor Voltage (Min): 13 V Varistor Voltage (Typ): 16 V Varistor Voltage (Max): 19 V... |