Abracon, LLC Datasheets for RF and Wireless Chips
RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
RF and Wireless Chips: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Chip Protocol: Bluetooth v2.0 + EDR, Class 2 Frequency: 2.4 GHz Data Rate: 115.2kbps Operating Temperature: -40°C ~ 85°C Power - Output:... | |
| RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Chip Protocol: Bluetooth v2.1 Frequency: 2.4 GHz Operating Temperature: -40°C ~ 85°C Power - Output: 4 dBm Serial Interfaces: UART Utilized IC... | |
| RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Chip Protocol: Bluetooth v4.1 Frequency: 2.4 GHz Data Rate: 2MBd Operating Temperature: -30°C ~ 85°C Power - Output: 4 dBm Sensitivity: -92.5dBm... | |
| RoHS/RoHS II Compliant Series: ABBTM Antenna Type: Integrated, Chip Protocol: Bluetooth v4.1 Frequency: 2.4 GHz Data Rate: 2Mbps Operating Temperature: -30°C ~ 85°C Power - Output: 4 dBm Sensitivity: -92.5dBm... |