Abracon, LLC AISC-0402 RF Wirewound AISC-0402-15NG-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 0.56 A DC Resistance Max: 170 mΩ Q: 26 Operating Temperature: -40°C ~ +125°C Tolerance: 2 SRF: 3.28 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 0.56 A DC Resistance Max: 170 mΩ Q: 26 Operating Temperature: -40°C ~ +125°C Tolerance: 2 SRF: 3.28 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AISC-0402 is a ceramic wire wound inductor designed for high-frequency applications such as mobile communications and WLAN. It has a surface mount package with dimensions of 1.19 x 0.64 x 0.66 mm. The part is Pb RoHS / RoHS II compliant and features an epoxy-coated wound wire for protection. The AISC-0402-15NG-T variant has an inductance of 15 nH with a tolerance of ±2%, a quality factor (Q) of 26, a self-resonant frequency (SRF) of 3.28 GHz, a maximum DC resistance of 0.170 Ω, and a temperature rise current rating of 560 mA. For the 15N inductance code, the test frequency is 250 MHz.

Datasheet Summary
Powered by GS/AI

The AISC-0402 is a ceramic wire wound inductor designed for high-frequency applications such as mobile communications and WLAN. It has a surface mount package with dimensions of 1.19 x 0.64 x 0.66 mm. The part is Pb RoHS / RoHS II compliant and features an epoxy-coated wound wire for protection. The AISC-0402-15NG-T variant has an inductance of 15 nH with a tolerance of ±2%, a quality factor (Q) of 26, a self-resonant frequency (SRF) of 3.28 GHz, a maximum DC resistance of 0.170 Ω, and a temperature rise current rating of 560 mA. For the 15N inductance code, the test frequency is 250 MHz.

Suppliers

Company
Product
Description
Supplier Links
AISC-0402 RF Wirewound - AISC-0402-15NG-T - Abracon, LLC
Spicewood, TX, United States
AISC-0402 RF Wirewound
AISC-0402-15NG-T
AISC-0402 RF Wirewound AISC-0402-15NG-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0402 Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 0.56 A DC Resistance Max: 170 mΩ Q: 26 Operating Temperature: -40°C ~ +125°C Tolerance: 2 SRF: 3.28 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.19 mm Width: 0.64 mm Height: 0.66 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0402
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 15 nH
  • Temperature Rise Current: 0.56 A
  • DC Resistance Max: 170 mΩ
  • Q: 26
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 2
  • SRF: 3.28 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.19 mm
  • Width: 0.64 mm
  • Height: 0.66 mm
  • Part Status: Active
Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369514-AISC-0402-15NG-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369514-AISC-0402-15NG-T
Inductors, Coils, Chokes - Fixed Inductors 1369514-AISC-0402-15NG-T
Win Source Part Number: 1369514-AISC-0402-15 NG-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0402 Package: Tape & Reel (TR) Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 15 nH Current Rating (Amps): 560 mA Shielding: Unshielded DC Resistance (DCR): 170mOhm Max Q @ Freq: 26 @ 250MHz Frequency - Self Resonant: 3.28GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1369514-AISC-0402-15NG-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0402
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 15 nH
Current Rating (Amps): 560 mA
Shielding: Unshielded
DC Resistance (DCR): 170mOhm Max
Q @ Freq: 26 @ 250MHz
Frequency - Self Resonant: 3.28GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
RF Chip Inductor - AISC-0402-15NG-T - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
AISC-0402-15NG-T
RF Chip Inductor AISC-0402-15NG-T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
SMD 560MA 170MOHM Inductor and Choke - 71-AISC-0402-15NG-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 560MA 170MOHM Inductor and Choke
71-AISC-0402-15NG-T
SMD 560MA 170MOHM Inductor and Choke 71-AISC-0402-15NG-T
FIXED IND 15NH 560MA 170MOHM SMD Product overview: AISC-0402-15NG-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-15NG-T can be used for catalog matching and distributor lookup.

FIXED IND 15NH 560MA 170MOHM SMD Product overview: AISC-0402-15NG-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 560MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-15NG-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AISC-0402-15NG-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0402-15NG-TTR-ND
Fixed Inductors AISC-0402-15NG-TTR-ND
15nH Unshielded Wirewound Inductor 560mA 170mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 560mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0402-15NG-T 1369514-AISC-0402-15NG-T AISC-0402-15NG-T 71-AISC-0402-15NG-T AISC-0402-15NG-TTR-ND
Product Name AISC-0402 RF Wirewound Inductors, Coils, Chokes - Fixed Inductors RF Chip Inductor SMD 560MA 170MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Standard; Wirewound Drum Core, Wirewound
Application RF Choke RF Choke RF Choke
Inductance Range 0.0150 microH 0.0150 microH 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-7N5 0201CT-7N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details