Abracon, LLC AIML-1206 Multilayer AIML-1206-330K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 33 μH Saturation Current: 10 mA DC Resistance Max: 1.05 Ω Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 13 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 1.1 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 33 μH Saturation Current: 10 mA DC Resistance Max: 1.05 Ω Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 13 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 1.1 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-1206 Multilayer - AIML-1206-330K-T - Abracon, LLC
Spicewood, TX, United States
AIML-1206 Multilayer
AIML-1206-330K-T
AIML-1206 Multilayer AIML-1206-330K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 33 μH Saturation Current: 10 mA DC Resistance Max: 1.05 Ω Q: 35 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 13 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 1.1 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-1206
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 33 μH
  • Saturation Current: 10 mA
  • DC Resistance Max: 1.05 Ω
  • Q: 35
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 13 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.2 mm
  • Width: 1.6 mm
  • Height: 1.1 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11669-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11669-2-ND
Fixed Inductors 535-11669-2-ND
33µH Shielded Multilayer Inductor 5mA 1.05Ohm Max 1206 (3216 Metric)

33µH Shielded Multilayer Inductor 5mA 1.05Ohm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-1206-330K-T 535-11669-2-ND
Product Name AIML-1206 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details