Inductor RF Wirewound 0.027uH 2% 250MHz 38Q-Factor Ceramic 0.49A 0.19Ohm DCR 0603 T/R Product overview: AISC-0603-R027G-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027uH, 250MHz, 0.49A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.027uH, 250MHz, 0.49A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0603-R027G-T
Win Source Part Number: 1370503-AISC-0603-R0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0603
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Height - Seated (Max): 0.040" (1.02mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 27 nH
Current Rating (Amps): 490 mA
Shielding: Unshielded
DC Resistance (DCR): 190mOhm Max
Q @ Freq: 38 @ 250MHz
Frequency - Self Resonant: 3.7GHz
Inductance Frequency - Test: 250 MHz
27nH Unshielded Wirewound Inductor 490mA 190mOhm Max Nonstandard
FIXED IND 27NH 490MA 190MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-AISC-0603-R027G-T | 1370503-AISC-0603-R027G-T | AISC-0603-R027G-TTR-ND | AISC-0603-R027G-T |
| Product Name | 0.027uH 250MHz 0.49A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors |
| Core Material | Ceramic | Ceramic | Ceramic; Drum Core, Wirewound | Ceramic; Ceramic |
| Inductance Range | 0.0270 microH | 0.0270 microH | 0.0270 microH | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | |
| Standards and Certifications | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |