Abracon, LLC AISC-0603F RF Wirewound AISC-0603F-180J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.08 A DC Resistance Max: 10.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 20 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.08 A DC Resistance Max: 10.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 20 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0603F RF Wirewound - AISC-0603F-180J-T - Abracon, LLC
Spicewood, TX, United States
AISC-0603F RF Wirewound
AISC-0603F-180J-T
AISC-0603F RF Wirewound AISC-0603F-180J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 18 μH Temperature Rise Current: 0.08 A DC Resistance Max: 10.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 20 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0603F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 18 μH
  • Temperature Rise Current: 0.08 A
  • DC Resistance Max: 10.4 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 5
  • SRF: 20 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 1 mm
  • Height: 1 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISC-0603F-180J-TTR-ND - DigiKey
Thief River Falls, MN, United States
18µH Unshielded Wirewound Inductor 80mA 10.4Ohm Max 0603 (1608 Metric)

18µH Unshielded Wirewound Inductor 80mA 10.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0603F-180J-T 535-AISC-0603F-180J-TTR-ND
Product Name AISC-0603F RF Wirewound Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details