Abracon, LLC AIML-0603 Multilayer AIML-0603-R10K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 15 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 240 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 15 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 240 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-0603 Multilayer - AIML-0603-R10K-T - Abracon, LLC
Spicewood, TX, United States
AIML-0603 Multilayer
AIML-0603-R10K-T
AIML-0603 Multilayer AIML-0603-R10K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 50 mA DC Resistance Max: 500 mΩ Q: 15 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 240 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 0.8 mm Height: 0.8 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-0603
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 100 nH
  • Saturation Current: 50 mA
  • DC Resistance Max: 500 mΩ
  • Q: 15
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 240 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 0.8 mm
  • Height: 0.8 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11609-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11609-2-ND
Fixed Inductors 535-11609-2-ND
100nH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11609-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11609-6-ND
Fixed Inductors 535-11609-6-ND
100nH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-11609-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11609-1-ND
Fixed Inductors 535-11609-1-ND
100nH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

100nH Shielded Multilayer Inductor 50mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-0603-R10K-T 535-11609-2-ND
Product Name AIML-0603 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676947-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 0402DC-2N0XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details