Abracon, LLC Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Series: ABT Frequency Range: 1GHz ~ 1.5GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.4 dB Mounting Type: Surface Mount Package / Case: Module Part... | |
| RoHS/RoHS II Compliant Series: ABT Frequency Range: 45MHz ~ 870MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 1.2 dB Mounting Type: Surface Mount Package / Case: Module Part... | |
| RoHS/RoHS II Compliant Series: ABT Frequency Range: 45MHz ~ 870MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1 dB Mounting Type: Surface Mount Package / Case: Module Part... | |
| RoHS/RoHS II Compliant Series: ABT Frequency Range: 50MHz ~ 1.2GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.5 dB Mounting Type: Surface Mount Package / Case: Module Part... |