Abracon, LLC Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 1 μF Tolerance: ± 20 % Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 25 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 1 μF Tolerance: ± 20 % Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 10 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 10 μF Tolerance: ± 20 % Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 10 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 10 μF Tolerance: ± 20 % Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 4 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 10 μF Tolerance: ± 20 % Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 2.8 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 10 μF Tolerance: ± 20 % Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 7 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 10 μF Tolerance: ± 20 % Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 3 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 10 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 10 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 100 μF Tolerance: ± 20 % Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 1.5 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 100 μF Tolerance: ± 20 % Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 5 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 100 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 3 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 100 nF Tolerance: ± 20 % Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 20 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 2.2 μF Tolerance: ± 20 % Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 2 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 22 μF Tolerance: ± 20 % Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 4 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 22 μF Tolerance: ± 20 % Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 2.2 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 22 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 4 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 220 μF Tolerance: ± 20 % Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 500 mΩ | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 3.3 μF Tolerance: ± 20 % Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 3.5 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 33 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 4.5 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 4.7 μF Tolerance: ± 20 % Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 6 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 4.7 μF Tolerance: ± 20 % Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 2 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 4.7 μF Tolerance: ± 20 % Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 6 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 4.7 μF Tolerance: ± 20 % Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 2 Ω | |
| RoHS/RoHS II Compliant Series: ATCC-211 Type: Molded Operating Temperature: -55°C ~ 125°C Capacitance: 47 μF Tolerance: ± 20 % Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 3.5 Ω |