Abracon, LLC Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 15 A Saturation Current: 20 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 14 A Saturation Current: 18 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 12 A Saturation Current: 16.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 4 A Saturation Current: 7.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 10 A Saturation Current: 14 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 22 μH Temperature Rise Current: 2.5 A Saturation Current: 5.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 8 A Saturation Current: 12 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 6.5 A Saturation Current: 10 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 400 nH Temperature Rise Current: 23 A Saturation Current: 31 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 22 A Saturation Current: 30 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 6 A Saturation Current: 9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 20 A Saturation Current: 27 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 5.5 A Saturation Current: 8.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 600 nH Temperature Rise Current: 19 A Saturation Current: 25 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 18 A Saturation Current: 24 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 8.2 μH Temperature Rise Current: 5 A Saturation Current: 8 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA7050S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 820 nH Temperature Rise Current: 16.5 A Saturation Current: 22 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 190 mA DC Resistance Max: 200 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 50 mA DC Resistance Max: 900 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 700 mA DC Resistance Max: 140 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 140 mA DC Resistance Max: 400 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Saturation Current: 550 mA DC Resistance Max: 270 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 100 mA DC Resistance Max: 600 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 400 mA DC Resistance Max: 420 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Saturation Current: 300 mA DC Resistance Max: 200 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 10 μH Saturation Current: 60 mA DC Resistance Max: 500 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 100 nH Saturation Current: 1 A DC Resistance Max: 70 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Saturation Current: 220 mA DC Resistance Max: 280 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Saturation Current: 800 mA DC Resistance Max: 130 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Saturation Current: 180 mA DC Resistance Max: 300 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMCI-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Saturation Current: 550 mA DC Resistance Max: 180 mΩ Operating Temperature: -40°C... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 1 A Saturation Current: 650 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.9 A Saturation Current: 420 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.85 A Saturation Current: 250 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Temperature Rise Current: 1.25 A Saturation Current: 1.35 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.2 A Saturation Current: 1.25 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.7 A Saturation Current: 70 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.1 A Saturation Current: 1 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Temperature Rise Current: 1.15 A Saturation Current: 950 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.3 A Saturation Current: 1.15 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.1 A Saturation Current: 800 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.9 A Saturation Current: 500 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.9 A Saturation Current: 350 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.8 A Saturation Current: 280 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.5 A Saturation Current: 1.2 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.4 A Saturation Current: 1.2 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.2 A Saturation Current: 700 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A Saturation Current: 500 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.2 A Saturation Current: 330 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.1 A Saturation Current: 220 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.5 A Saturation Current: 1.6 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.6 A Saturation Current: 1.4 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.5 A Saturation Current: 1.2 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.3 A Saturation Current: 850 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.2 A Saturation Current: 450 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.1 A Saturation Current: 320 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPH-1008 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.8 A Saturation Current: 1.5 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.8 A Saturation Current: 700 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Temperature Rise Current: 1.2 A Saturation Current: 1.45 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.1 A Saturation Current: 1.35 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.15 A Saturation Current: 1.05 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0603 Application: Power Type: Multilayer Rating: N/A Inductance: 680 nH Temperature Rise Current: 0.9 A Saturation Current: 800 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 0.8 A Saturation Current: 700 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 0.7 A Saturation Current: 500 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 0.6 A Saturation Current: 350 mA DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 220 nH Temperature Rise Current: 1.6 A Saturation Current: 1.2 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 330 nH Temperature Rise Current: 1.2 A Saturation Current: 1.35 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPL-0805 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 1.1 A Saturation Current: 1.3 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 1 μH Temperature Rise Current: 2.2 A Saturation Current: 3.1 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.8 A Saturation Current: 2.5 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.4 A Saturation Current: 2 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.2 A Saturation Current: 1.5 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.95 A Saturation Current: 1.3 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASMPM-0806 Application: Power Type: Multilayer Rating: N/A Inductance: 470 nH Temperature Rise Current: 3.1 A Saturation Current: 4 A DC Resistance Max:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 2.3 A Saturation Current: 2.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.2 μH Temperature Rise Current: 2.1 A Saturation Current: 1.9 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0310FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2 A Saturation Current: 1.65 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 1.49 A Saturation Current: 1.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 1.4 A Saturation Current: 1.36 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.63 A Saturation Current: 540 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 0.48 A Saturation Current: 440 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 1.2 A Saturation Current: 1.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 1 A Saturation Current: 1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.42 A Saturation Current: 370 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.05 A Saturation Current: 910 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.33 A Saturation Current: 310 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 0.98 A Saturation Current: 770 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.28 A Saturation Current: 250 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0312FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 0.74 A Saturation Current: 670 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1 μH Temperature Rise Current: 2.3 A Saturation Current: 2.3 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2.1 A Saturation Current: 2.1 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 10 μH Temperature Rise Current: 1.1 A Saturation Current: 800 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 100 μH Temperature Rise Current: 0.3 A Saturation Current: 250 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 15 μH Temperature Rise Current: 1 A Saturation Current: 650 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2 A Saturation Current: 1.62 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 1.95 A Saturation Current: 1.5 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.8 A Saturation Current: 550 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 1.8 A Saturation Current: 1.35 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 33 μH Temperature Rise Current: 0.7 A Saturation Current: 450 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 39 μH Temperature Rise Current: 0.5 A Saturation Current: 400 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 4.7 μH Temperature Rise Current: 1.6 A Saturation Current: 1.2 A DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 47 μH Temperature Rise Current: 0.45 A Saturation Current: 350 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 6.8 μH Temperature Rise Current: 1.3 A Saturation Current: 970 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0315FS Application: Power Type: Wirewound (Resin Shield) Rating: N/A Inductance: 68 μH Temperature Rise Current: 0.35 A Saturation Current: 300 mA DC... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1 μH DC Resistance Max: 48.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1.4 μH DC Resistance Max: 56.2 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 1.8 μH DC Resistance Max: 63.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 182 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 12 μH DC Resistance Max: 210 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 235 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 18 μH DC Resistance Max: 338 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.2 μH DC Resistance Max: 71.2 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 2.7 μH DC Resistance Max: 78.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 22 μH DC Resistance Max: 378 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 27 μH DC Resistance Max: 522 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.3 μH DC Resistance Max: 86.2 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 3.9 μH DC Resistance Max: 93.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 33 μH DC Resistance Max: 540 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 39 μH DC Resistance Max: 587 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 4.7 μH DC Resistance Max: 108.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 47 μH DC Resistance Max: 844 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 5.6 μH DC Resistance Max: 125.7 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 56 μH DC Resistance Max: 937 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 6.8 μH DC Resistance Max: 131.2 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 68 μH DC Resistance Max: 1.117 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403 Application: Power Type: Wirewound (Unshielded) Rating: N/A Inductance: 8.2 μH DC Resistance Max: 146.2 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1 μH DC Resistance Max: 40 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1 mH DC Resistance Max: 3.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1.5 μH DC Resistance Max: 45 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 1.5 mH DC Resistance Max: 4.2 Ω Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 10 μH DC Resistance Max: 75 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 100 μH DC Resistance Max: 480 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 15 μH DC Resistance Max: 90 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... | |
| RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPI-0403S Application: Power Type: Wirewound (Shielded) Rating: N/A Inductance: 150 μH DC Resistance Max: 590 mΩ Operating Temperature: -40°C ~ +85°C Tolerance:... |
| << Prev | Next >> |