Abracon, LLC AISC-0603F RF Wirewound AISC-0603F-220J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.07 A DC Resistance Max: 11.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 20 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.07 A DC Resistance Max: 11.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 20 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0603F RF Wirewound - AISC-0603F-220J-T - Abracon, LLC
Spicewood, TX, United States
AISC-0603F RF Wirewound
AISC-0603F-220J-T
AISC-0603F RF Wirewound AISC-0603F-220J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 22 μH Temperature Rise Current: 0.07 A DC Resistance Max: 11.4 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 20 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0603F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 22 μH
  • Temperature Rise Current: 0.07 A
  • DC Resistance Max: 11.4 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 5
  • SRF: 20 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 1 mm
  • Height: 1 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISC-0603F-220J-TCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 70mA 11.4Ohm Max 0603 (1608 Metric)

22µH Unshielded Wirewound Inductor 70mA 11.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-0603F-220J-TDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 70mA 11.4Ohm Max 0603 (1608 Metric)

22µH Unshielded Wirewound Inductor 70mA 11.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-0603F-220J-TTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 70mA 11.4Ohm Max 0603 (1608 Metric)

22µH Unshielded Wirewound Inductor 70mA 11.4Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0603F-220J-T 535-AISC-0603F-220J-TCT-ND
Product Name AISC-0603F RF Wirewound Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details