Abracon, LLC AISC-0603HP RF Wirewound AISC-0603HP-15NJ-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0603HP RF Wirewound - AISC-0603HP-15NJ-T - Abracon, LLC
Spicewood, TX, United States
AISC-0603HP RF Wirewound
AISC-0603HP-15NJ-T
AISC-0603HP RF Wirewound AISC-0603HP-15NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 15 nH Temperature Rise Current: 1.1 A DC Resistance Max: 85 mΩ Q: 38 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 4 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0603HP
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 15 nH
  • Temperature Rise Current: 1.1 A
  • DC Resistance Max: 85 mΩ
  • Q: 38
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 4 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.8 mm
  • Width: 1.12 mm
  • Height: 1.02 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-12231-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12231-2-ND
Fixed Inductors 535-12231-2-ND
15nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

Supplier's Site Datasheet
Fixed Inductors - 535-12231-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12231-6-ND
Fixed Inductors 535-12231-6-ND
15nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

Supplier's Site Datasheet
Fixed Inductors - 535-12231-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-12231-1-ND
Fixed Inductors 535-12231-1-ND
15nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 1.1A 85mOhm Max 0603 (1608 Metric)

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number AISC-0603HP-15NJ-T 535-12231-2-ND
Product Name AISC-0603HP RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details
Copper Inductance Coil - TY-F06 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Application Electronic Components
View Details
High Frequency & RF Inductors - 4-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details
Neeltran Large Reactors, Inductors and Interphases -  - Neeltran, Inc.
Specs
Core Material Air (optional feature); Iron (optional feature); Saturable Core
Application Power Choke
View Details