Abracon, LLC Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Series: ABT Frequency Range: 1GHz ~ 1.5GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.4 dB Mounting Type: Surface Mount Package / Case: Module Part... | |
| RoHS/RoHS II Compliant Series: ABT Frequency Range: 45MHz ~ 870MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Insertion Loss (Max): 1.2 dB Mounting Type: Surface Mount Package / Case: Module Part... | |
| RoHS/RoHS II Compliant Series: ABT Frequency Range: 45MHz ~ 870MHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1 dB Mounting Type: Surface Mount Package / Case: Module Part... | |
| RoHS/RoHS II Compliant Series: ABT Frequency Range: 50MHz ~ 1.2GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.5 dB Mounting Type: Surface Mount Package / Case: Module Part... |