Abracon, LLC Fixed Inductors AISC-0402-2N0J-T

Description
2nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10424-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10424-2-ND
Fixed Inductors 535-10424-2-ND
2nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)

2nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10424-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10424-6-ND
Fixed Inductors 535-10424-6-ND
2nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)

2nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10424-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10424-1-ND
Fixed Inductors 535-10424-1-ND
2nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)

2nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369641-AISC-0402-2N0J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369641-AISC-0402-2N0J-T
Inductors, Coils, Chokes - Fixed Inductors 1369641-AISC-0402-2N0J-T
Win Source Part Number: 1369641-AISC-0402-2N 0J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0402 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 2 nH Current Rating (Amps): 1.04 A Shielding: Unshielded DC Resistance (DCR): 70mOhm Max Q @ Freq: 16 @ 250MHz Frequency - Self Resonant: 11.1GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1369641-AISC-0402-2N0J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0402
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 2 nH
Current Rating (Amps): 1.04 A
Shielding: Unshielded
DC Resistance (DCR): 70mOhm Max
Q @ Freq: 16 @ 250MHz
Frequency - Self Resonant: 11.1GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
Inductor and Choke - 71-AISC-0402-2N0J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-AISC-0402-2N0J-T
Inductor and Choke 71-AISC-0402-2N0J-T
GENERAL PURPOSE INDUCTOR Product overview: AISC-0402-2N0J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-2N0J-T can be used for catalog matching and distributor lookup.

GENERAL PURPOSE INDUCTOR Product overview: AISC-0402-2N0J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-2N0J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 2NH 1.04A 70 MOHM SMD - 5-AISC-0402-2N0J-T - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2NH 1.04A 70 MOHM SMD
5-AISC-0402-2N0J-T
FIXED IND 2NH 1.04A 70 MOHM SMD 5-AISC-0402-2N0J-T
FIXED IND 2NH 1.04A 70 MOHM SMD

FIXED IND 2NH 1.04A 70 MOHM SMD

Supplier's Site
Fixed Inductors - AISC-0402-2N0J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0402-2N0J-T
Fixed Inductors AISC-0402-2N0J-T
FIXED IND 2NH 1.04A 70 MOHM SMD

FIXED IND 2NH 1.04A 70 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10424-2-ND 1369641-AISC-0402-2N0J-T 71-AISC-0402-2N0J-T 5-AISC-0402-2N0J-T AISC-0402-2N0J-T
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor and Choke FIXED IND 2NH 1.04A 70 MOHM SMD Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic Ceramic; Ceramic
Configuration Fixed Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-181 0402AF-181XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details