Abracon, LLC AISC-0603F RF Wirewound AISC-0603F-3R3J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.2 A DC Resistance Max: 1.8 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 60 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.2 A DC Resistance Max: 1.8 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 60 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0603F RF Wirewound - AISC-0603F-3R3J-T - Abracon, LLC
Spicewood, TX, United States
AISC-0603F RF Wirewound
AISC-0603F-3R3J-T
AISC-0603F RF Wirewound AISC-0603F-3R3J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 0.2 A DC Resistance Max: 1.8 Ω Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 60 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0603F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 0.2 A
  • DC Resistance Max: 1.8 Ω
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 5
  • SRF: 60 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 1 mm
  • Height: 1 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-AISC-0603F-3R3J-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 0603 (1608 Metric)

3.3µH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0603F-3R3J-T 535-AISC-0603F-3R3J-TTR-ND
Product Name AISC-0603F RF Wirewound Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details