Abracon, LLC AISC-0805HQ RF Wirewound AISC-0805HQ-20NJ-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 20 nH Saturation Current: 1.4 A DC Resistance Max: 55 mΩ Q: 70 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 2.05 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.52 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 20 nH Saturation Current: 1.4 A DC Resistance Max: 55 mΩ Q: 70 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 2.05 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.52 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0805HQ RF Wirewound - AISC-0805HQ-20NJ-T - Abracon, LLC
Spicewood, TX, United States
AISC-0805HQ RF Wirewound
AISC-0805HQ-20NJ-T
AISC-0805HQ RF Wirewound AISC-0805HQ-20NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0805HQ Application: RF Type: RF Wirewound Rating: N/A Inductance: 20 nH Saturation Current: 1.4 A DC Resistance Max: 55 mΩ Q: 70 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 2.05 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 2.29 mm Width: 1.73 mm Height: 1.52 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0805HQ
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 20 nH
  • Saturation Current: 1.4 A
  • DC Resistance Max: 55 mΩ
  • Q: 70
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 2.05 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 2.29 mm
  • Width: 1.73 mm
  • Height: 1.52 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISC-0805HQ-20NJ-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0805HQ-20NJ-T-ND
Fixed Inductors AISC-0805HQ-20NJ-T-ND
20nH Unshielded Wirewound Inductor 1.4A 55mOhm Max Nonstandard

20nH Unshielded Wirewound Inductor 1.4A 55mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0805HQ-20NJ-T AISC-0805HQ-20NJ-T-ND
Product Name AISC-0805HQ RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567643P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details