Abracon, LLC AISC-0603HP RF Wirewound AISC-0603HP-16NJ-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 16 nH Temperature Rise Current: 1.1 A DC Resistance Max: 85 mΩ Q: 38 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 3.3 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 16 nH Temperature Rise Current: 1.1 A DC Resistance Max: 85 mΩ Q: 38 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 3.3 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0603HP RF Wirewound - AISC-0603HP-16NJ-T - Abracon, LLC
Spicewood, TX, United States
AISC-0603HP RF Wirewound
AISC-0603HP-16NJ-T
AISC-0603HP RF Wirewound AISC-0603HP-16NJ-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603HP Application: RF Type: RF Wirewound Rating: N/A Inductance: 16 nH Temperature Rise Current: 1.1 A DC Resistance Max: 85 mΩ Q: 38 Operating Temperature: -40°C ~ +125°C Tolerance: 5 SRF: 3.3 GHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.8 mm Width: 1.12 mm Height: 1.02 mm Part Status: Active Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0603HP
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 16 nH
  • Temperature Rise Current: 1.1 A
  • DC Resistance Max: 85 mΩ
  • Q: 38
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 5
  • SRF: 3.3 GHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.8 mm
  • Width: 1.12 mm
  • Height: 1.02 mm
  • Part Status: Active
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - AISC-0603HP-16NJ-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0603HP-16NJ-T-ND
Fixed Inductors AISC-0603HP-16NJ-T-ND
16nH Unshielded Wirewound Inductor 1.1A 85mOhm Max Nonstandard

16nH Unshielded Wirewound Inductor 1.1A 85mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0603HP-16NJ-T AISC-0603HP-16NJ-T-ND
Product Name AISC-0603HP RF Wirewound Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.0160 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N1 0201HT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details