Abracon, LLC Fixed Inductors AISC-0402-1N0J-T

Description
1nH Unshielded Wirewound Inductor 1.36A 45mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Wirewound Inductor 1.36A 45mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10423-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10423-2-ND
Fixed Inductors 535-10423-2-ND
1nH Unshielded Wirewound Inductor 1.36A 45mOhm Max 0402 (1005 Metric)

1nH Unshielded Wirewound Inductor 1.36A 45mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369727-AISC-0402-1N0J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369727-AISC-0402-1N0J-T
Inductors, Coils, Chokes - Fixed Inductors 1369727-AISC-0402-1N0J-T
Win Source Part Number: 1369727-AISC-0402-1N 0J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0402 Package: Tape & Reel Product Status: Obsolete Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 1 nH Current Rating (Amps): 1.36 A Shielding: Unshielded DC Resistance (DCR): 45mOhm Max Q @ Freq: 13 @ 250MHz Frequency - Self Resonant: 12.7GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1369727-AISC-0402-1N0J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0402
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 1 nH
Current Rating (Amps): 1.36 A
Shielding: Unshielded
DC Resistance (DCR): 45mOhm Max
Q @ Freq: 13 @ 250MHz
Frequency - Self Resonant: 12.7GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
Fixed Inductors - AISC-0402-1N0J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0402-1N0J-T
Fixed Inductors AISC-0402-1N0J-T
FIXED IND 1NH 1.36A 45 MOHM SMD

FIXED IND 1NH 1.36A 45 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10423-2-ND 1369727-AISC-0402-1N0J-T AISC-0402-1N0J-T
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic; Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details