Abracon, LLC Fixed Inductors AISC-0603-R024J-T

Description
24nH Unshielded Wirewound Inductor 490mA 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 490mA 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10466-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10466-2-ND
Fixed Inductors 535-10466-2-ND
24nH Unshielded Wirewound Inductor 490mA 190mOhm Max Nonstandard

24nH Unshielded Wirewound Inductor 490mA 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - AISC-0603-R024J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0603-R024J-T
Fixed Inductors AISC-0603-R024J-T
FIXED IND 24NH 490MA 190MOHM SMD

FIXED IND 24NH 490MA 190MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10466-2-ND AISC-0603-R024J-T
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details