Abracon, LLC AIML-1206 Multilayer AIML-1206-R82K-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 820 nH Saturation Current: 150 mA DC Resistance Max: 900 mΩ Q: 25 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 100 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 820 nH Saturation Current: 150 mA DC Resistance Max: 900 mΩ Q: 25 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 100 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIML-1206-R82K-T is a multilayer ferrite chip inductor from Abracon, LLC, designed for applications requiring compact and reliable components. It features a monolithic structure that enhances reliability while maintaining a lightweight profile, with dimensions of 3.2 x 1.6 x 0.85 mm. The inductor is magnetically shielded to prevent cross-coupling, making it suitable for use in RF choke applications, communication devices, and audio equipment. This component has an inductance value of 820 nH, a maximum DC resistance of 900 mΩ, and a saturation current rating of 150 mA. It operates effectively within a temperature range of -40°C to +85°C and has a self-resonant frequency of 100 MHz. The AIML-1206-R82K-T is RoHS and lead-free compliant, ensuring it meets environmental standards. It is packaged in tape and reel format, with 3,000 pieces per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The AIML-1206-R82K-T is a multilayer ferrite chip inductor from Abracon, LLC, designed for applications requiring compact and reliable components. It features a monolithic structure that enhances reliability while maintaining a lightweight profile, with dimensions of 3.2 x 1.6 x 0.85 mm. The inductor is magnetically shielded to prevent cross-coupling, making it suitable for use in RF choke applications, communication devices, and audio equipment. This component has an inductance value of 820 nH, a maximum DC resistance of 900 mΩ, and a saturation current rating of 150 mA. It operates effectively within a temperature range of -40°C to +85°C and has a self-resonant frequency of 100 MHz. The AIML-1206-R82K-T is RoHS and lead-free compliant, ensuring it meets environmental standards. It is packaged in tape and reel format, with 3,000 pieces per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
AIML-1206 Multilayer - AIML-1206-R82K-T - Abracon, LLC
Spicewood, TX, United States
AIML-1206 Multilayer
AIML-1206-R82K-T
AIML-1206 Multilayer AIML-1206-R82K-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-1206 Application: Power Type: Multilayer Rating: N/A Inductance: 820 nH Saturation Current: 150 mA DC Resistance Max: 900 mΩ Q: 25 Operating Temperature: -40°C ~ +85°C Tolerance: 10 SRF: 100 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 3.2 mm Width: 1.6 mm Height: 0.85 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-1206
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 820 nH
  • Saturation Current: 150 mA
  • DC Resistance Max: 900 mΩ
  • Q: 25
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 10
  • SRF: 100 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.2 mm
  • Width: 1.6 mm
  • Height: 0.85 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11690-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11690-2-ND
Fixed Inductors 535-11690-2-ND
820nH Shielded Multilayer Inductor 150mA 750mOhm Max 1206 (3216 Metric)

820nH Shielded Multilayer Inductor 150mA 750mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIML-1206-R82K-T 535-11690-2-ND
Product Name AIML-1206 Multilayer Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer
Application Power Choke
Inductance Range 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details