Abracon, LLC Fixed Inductors AISC-0805F-100J-T

Description
10µH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-10520-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10520-2-ND
Fixed Inductors 535-10520-2-ND
10µH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10520-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10520-1-ND
Fixed Inductors 535-10520-1-ND
10µH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 535-10520-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-10520-6-ND
Fixed Inductors 535-10520-6-ND
10µH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Wirewound Inductor, 10Uh, 98Ma, 5% 30Mhz; Inductance Abracon - 14N4401 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 10Uh, 98Ma, 5% 30Mhz; Inductance Abracon
14N4401
Wirewound Inductor, 10Uh, 98Ma, 5% 30Mhz; Inductance Abracon 14N4401
WIREWOUND INDUCTOR, 10UH, 98MA, 5% 30MHZ; Inductance:10µH; DC Resistance Max:4.7ohm; Self Resonant Frequency:30MHz; DC Current Rating:98mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805F Series RoHS Compliant: Yes

WIREWOUND INDUCTOR, 10UH, 98MA, 5% 30MHZ; Inductance:10µH; DC Resistance Max:4.7ohm; Self Resonant Frequency:30MHz; DC Current Rating:98mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:AISC-0805F Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-10520-2-ND 14N4401
Product Name Fixed Inductors Wirewound Inductor, 10Uh, 98Ma, 5% 30Mhz; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 3639D151N-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details