Abracon, LLC AISC-0603F RF Wirewound AISC-0603F-R65J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 650 nH Temperature Rise Current: 0.35 A DC Resistance Max: 610 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 550 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 650 nH Temperature Rise Current: 0.35 A DC Resistance Max: 610 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 550 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AISC-0603F RF Wirewound - AISC-0603F-R65J-T - Abracon, LLC
Spicewood, TX, United States
AISC-0603F RF Wirewound
AISC-0603F-R65J-T
AISC-0603F RF Wirewound AISC-0603F-R65J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AISC-0603F Application: RF Type: RF Wirewound Rating: N/A Inductance: 650 nH Temperature Rise Current: 0.35 A DC Resistance Max: 610 mΩ Operating Temperature: -40°C ~ +85°C Tolerance: 5 SRF: 550 MHz Shielding: Non Shielded Mounting: SMD Length/Diameter: 1.6 mm Width: 1 mm Height: 1 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AISC-0603F
  • Application: RF
  • Type: RF Wirewound
  • Rating: N/A
  • Inductance: 650 nH
  • Temperature Rise Current: 0.35 A
  • DC Resistance Max: 610 mΩ
  • Operating Temperature: -40°C ~ +85°C
  • Tolerance: 5
  • SRF: 550 MHz
  • Shielding: Non Shielded
  • Mounting: SMD
  • Length/Diameter: 1.6 mm
  • Width: 1 mm
  • Height: 1 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AISC-0603F-R65J-T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0603F-R65J-T-ND
Fixed Inductors AISC-0603F-R65J-T-ND
650nH Unshielded Wirewound Inductor 350mA 610mOhm Max 0603 (1608 Metric)

650nH Unshielded Wirewound Inductor 350mA 610mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AISC-0603F-R65J-T AISC-0603F-R65J-T-ND
Product Name AISC-0603F RF Wirewound Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 0.6500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-91N 0302CS-91NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details