19nH Unshielded Wirewound Inductor 480mA 200mOhm Max 0402 (1005 Metric)
19nH Unshielded Wirewound Inductor 480mA 200mOhm Max 0402 (1005 Metric)
Win Source Part Number: 1369759-AISC-0402-19
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0402
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 19 nH
Current Rating (Amps): 480 mA
Shielding: Unshielded
DC Resistance (DCR): 200mOhm Max
Q @ Freq: 26 @ 250MHz
Frequency - Self Resonant: 3.04GHz
Inductance Frequency - Test: 250 MHz
19nH 480mA 200mR 0402 Ceramic Fixed Inductor Product overview: AISC-0402-19NJ-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 480mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-19NJ-T can be used for catalog matching and distributor lookup.
Inductor Chip Wirewound 19nH 5% 250MHz 26Q-Factor Ceramic 480mA 200mOhm DCR 0402 T/R
FIXED IND 19NH 480MA 200MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 535-10441-1-ND | 1369759-AISC-0402-19NJ-T | 71-AISC-0402-19NJ-T | 5-AISC-0402-19NJ-T | AISC-0402-19NJ-T |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 480mA Inductor and Choke | Inductor Chip Wirewound 19nH 5% 250MHz 26Q-Factor Ceramic 480mA 200mOhm DCR 0402 T/R | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | ||
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic | Ceramic | Ceramic; Ceramic | |
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |