Abracon, LLC SMD 840MA 66MOHM Inductor and Choke AISC-0402-3N3J-T

Description
FIXED IND 3.3NH 840MA 66MOHM SMD Product overview: AISC-0402-3N3J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 840MA, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 840MA, 66MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-3N3J-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3NH 840MA 66MOHM SMD Product overview: AISC-0402-3N3J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 840MA, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 840MA, 66MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-3N3J-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 840MA 66MOHM Inductor and Choke - 71-AISC-0402-3N3J-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 840MA 66MOHM Inductor and Choke
71-AISC-0402-3N3J-T
SMD 840MA 66MOHM Inductor and Choke 71-AISC-0402-3N3J-T
FIXED IND 3.3NH 840MA 66MOHM SMD Product overview: AISC-0402-3N3J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 840MA, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 840MA, 66MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-3N3J-T can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 840MA 66MOHM SMD Product overview: AISC-0402-3N3J-T from Abracon is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 840MA, 66MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 840MA, 66MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AISC-0402-3N3J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 535-AISC-0402-3N3J-TDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-0402-3N3J-TCT-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 535-AISC-0402-3N3J-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 840mA 66mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369749-AISC-0402-3N3J-T - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369749-AISC-0402-3N3J-T
Inductors, Coils, Chokes - Fixed Inductors 1369749-AISC-0402-3N3J-T
Win Source Part Number: 1369749-AISC-0402-3N 3J-T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Abracon LLC Series: AISC-0402 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm) Height - Seated (Max): 0.026" (0.66mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 3.3 nH Current Rating (Amps): 840 mA Shielding: Unshielded DC Resistance (DCR): 66mOhm Max Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 7GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1369749-AISC-0402-3N3J-T
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Abracon LLC
Series: AISC-0402
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.047" L x 0.025" W (1.19mm x 0.64mm)
Height - Seated (Max): 0.026" (0.66mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 3.3 nH
Current Rating (Amps): 840 mA
Shielding: Unshielded
DC Resistance (DCR): 66mOhm Max
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 7GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
Fixed Inductors - AISC-0402-3N3J-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0402-3N3J-T
Fixed Inductors AISC-0402-3N3J-T
FIXED IND 3.3NH 840MA 66MOHM SMD

FIXED IND 3.3NH 840MA 66MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-AISC-0402-3N3J-T 535-AISC-0402-3N3J-TDKR-ND 1369749-AISC-0402-3N3J-T AISC-0402-3N3J-T
Product Name SMD 840MA 66MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound Ceramic Ceramic; Ceramic
Inductance Range 0.0033 microH 0.0033 microH 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567691P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0062 microH
DCR 0.2000 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N9 0302CS-1N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details