Abracon, LLC Fixed Inductors AISC-0805F-100G-T

Description
10µH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - AISC-0805F-100G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AISC-0805F-100G-TTR-ND
Fixed Inductors AISC-0805F-100G-TTR-ND
10µH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
AISC-0805F-100G-T
Inductors/Coils/Transformers >> Inductors (SMD) AISC-0805F-100G-T
98mA 10uH ±2% SMD,1.7x2.3mm Inductors (SMD) ROHS

98mA 10uH ±2% SMD,1.7x2.3mm Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - AISC-0805F-100G-T - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AISC-0805F-100G-T
Fixed Inductors AISC-0805F-100G-T
FIXED IND 10UH 98MA 4.7 OHM SMD

FIXED IND 10UH 98MA 4.7 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number AISC-0805F-100G-TTR-ND AISC-0805F-100G-T AISC-0805F-100G-T
Product Name Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N3 0402DC-7N3XJRW , 0402DC-7N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details