Abracon, LLC AIRD-06 Drum Core AIRD-06-102K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 1 A Saturation Current: 3.1 A DC Resistance Max: 818 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 1 A Saturation Current: 3.1 A DC Resistance Max: 818 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-06 Drum Core - AIRD-06-102K - Abracon, LLC
Spicewood, TX, United States
AIRD-06 Drum Core
AIRD-06-102K
AIRD-06 Drum Core AIRD-06-102K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 1 A Saturation Current: 3.1 A DC Resistance Max: 818 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-06
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 1 mH
  • Temperature Rise Current: 1 A
  • Saturation Current: 3.1 A
  • DC Resistance Max: 818 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 21 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-13019-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13019-ND
Fixed Inductors 535-13019-ND
1mH Unshielded Wirewound Inductor 1A 818mOhm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 1A 818mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - AIRD-06-102K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AIRD-06-102K
Fixed Inductors AIRD-06-102K
FIXED IND 1MH 1A 818 MOHM TH

FIXED IND 1MH 1A 818 MOHM TH

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-06-102K 535-13019-ND AIRD-06-102K
Product Name AIRD-06 Drum Core Fixed Inductors Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Standard Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 1000 microH 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.015uH 250MHz 0.56A Inductor and Choke - 71-0402CS-15NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 5 (+/- %)
View Details
Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details