FIXED IND 15UH 80MA 6.5 OHM SMD
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | AISC-0805F-150J-T |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology; Surface Mount |
| Technology | Wirewound; Drum Core, Wirewound |
| Core Material | Ferrite; Ferrite |
| Inductance Range | 15 microH |